EN
  • EN
  • DE

AC03DJM-Z

Part No AC03DJM-Z
Manufacturer NEC
Catalog Triacs
Description 3 A MOLD TRIAC / TRIAC 400V 30A 3-Pin(2+Tab) MP-3Z
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 170039-AC03DJM-Z
Popularity Medium
Supply and Demand Status Balance
Family Name AC03DJM
Introduction Date September 20, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AC03DJM-Z CAD Model

Description

The AC03DJM-Z is a cutting-edge component that integrates modern technology to deliver unparalleled efficiency and functionality. It is particularly suitable for next-generation electronic devices.

Features and Benefits

  • Superior efficiency leading to optimized performance.
  • Miniaturized design for space-constrained applications.
  • Enhanced protection against voltage fluctuations.

Applications

  • Wearable technology.
  • Smart home devices and automation systems.
  • High-tech computing hardware.
Valued for its innovation and excellence, the AC03DJM-Z is a smart choice for engineers and designers focusing on future-proof electronic solutions.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO252
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4204 $58.8560
335+ $0.3453 $115.6755
520+ $0.3350 $174.2000
715+ $0.3234 $231.2310
925+ $0.3130 $289.5250
1,235+ $0.2807 $346.6645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess