EN
  • EN
  • DE

3SK206

Part No 3SK206
Manufacturer NEC
Catalog Hard To Find
Description RF AMP. FOR UHF TV TUNER N-CHANNEL GaAs DUAL GATE MES FIELD-EFFECT TRANSISTOR 4PIN MINI MOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1128489-3SK206
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3SK206 CAD Model

Description

The 3SK206 is an N-channel dual-gate MOS field-effect transistor (MOSFET) designed for high-frequency amplifier applications. Manufactured by NEC, it features low noise and high gain characteristics, making it suitable for use in tuners, mixers, and RF amplifiers. Its dual-gate structure provides enhanced control and flexibility in circuit design.

Applications

  • RF Amplifiers: Used in radio frequency (RF) amplifiers for signal amplification.
  • Tuners: Employed in tuner circuits for selecting and amplifying specific frequencies.
  • Mixers: Utilized in mixer circuits for frequency conversion.
  • Oscillators: Can be used in oscillator circuits for generating high-frequency signals.
  • Front-End Amplifiers: Commonly used as a front-end amplifier in communication receivers.

Features

  • N-Channel MOSFET: An N-channel dual-gate MOS field-effect transistor.
  • Dual-Gate Structure: Features a dual-gate structure for enhanced control and flexibility.
  • Low Noise: Offers low noise characteristics for sensitive amplifier applications.
  • High Gain: Provides high gain for signal amplification.
  • High Input Impedance: Features high input impedance for easy interfacing.

Benefits

  • Improved Signal Reception: Low noise characteristics enhance signal reception in RF applications.
  • Enhanced Control: Dual-gate structure provides enhanced control over the transistor's characteristics.
  • Versatile Application: Suitable for a wide range of high-frequency applications.
  • Simplified Circuit Design: High input impedance simplifies circuit design and impedance matching.
  • Improved Performance: Enhances the overall performance of communication and signal processing systems.

Additional Details

The 3SK206 typically comes in a small signal package. It's important to carefully bias the transistor for optimal performance. Consult the device datasheet for detailed specifications, including voltage and current ratings, gain characteristics, and noise figure. Proper impedance matching is crucial for maximizing gain and minimizing signal reflections. Shielding may be required to minimize interference in sensitive applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess