The 2SK3325-AZ is a power MOSFET from NEC (now Renesas Electronics). It is designed for high-speed switching applications and power management circuits. This N-channel MOSFET offers low on-resistance and fast switching speeds, making it suitable for various electronic devices and systems.
Applications
- DC-DC converters
- AC-DC power supplies
- Motor control circuits
- Load switching
- Power management in portable devices
Features
- N-channel MOSFET
- Low on-resistance (RDS(on))
- Fast switching speed
- Avalanche energy rated
- Surface mount package
Benefits
- Improved efficiency in power conversion
- Reduced power loss
- Compact design due to surface mount package
- Reliable performance in high-frequency applications
- Simplified thermal management
Additional Details
The 2SK3325-AZ features a low gate charge, contributing to its high switching speed. Its avalanche energy rating ensures robustness against voltage spikes and transient conditions. This MOSFET is commonly used in synchronous rectification circuits, where its low on-resistance minimizes conduction losses. The surface mount package allows for efficient heat dissipation and compact PCB layout.
Technical Specifications:
- Drain-Source Voltage (VDSS): Typically 60V
- Gate-Source Voltage (VGSS): Typically ±20V
- Continuous Drain Current (ID): Typically 7A
- On-Resistance (RDS(on)): Typically 0.045Ω at VGS = 10V
- Total Gate Charge (Qg): Typically 10nC
- Operating Temperature Range: -55°C to +150°C
The 2SK3325-AZ is a reliable and efficient power MOSFET suitable for a variety of power management and switching applications, offering a balance of performance and robustness.