Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1125871-2SC5182
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC5182 CAD Model

Description

The 2SC5182 is a silicon NPN transistor manufactured by NEC. It is designed for use in high-frequency power amplifier applications, typically operating in the VHF and UHF bands. This transistor features a high power gain and is suitable for applications requiring efficient power amplification at high frequencies.

Applications:

  • VHF/UHF Power Amplifiers: Used in VHF and UHF transmitters for signal amplification.
  • Mobile Communication Systems: Employed in cellular and wireless communication base stations.
  • Television Transmitters: Found in TV broadcasting equipment as a driver or final stage amplifier.
  • Radar Systems: Used in radar transmitters for power amplification.
  • Satellite Communication Systems: Utilized in satellite communication ground stations.

Features:

  • High Power Gain: Provides significant power amplification at high frequencies.
  • High Collector Current: Capable of handling large collector currents, enabling high power output.
  • High Transition Frequency: Offers a high transition frequency (fT), ensuring excellent high-frequency performance.
  • Low Output Capacitance: Minimizes signal distortion and enhances high-frequency response.
  • Excellent Linearity: Delivers linear amplification characteristics, essential for maintaining signal integrity.

Benefits:

  • Improved Communication Range: High power gain enhances signal transmission range in communication systems.
  • Efficient Power Amplification: High efficiency reduces power consumption and heat dissipation.
  • Reliable Performance: Robust design ensures stable and reliable operation in demanding environments.
  • Reduced Distortion: Excellent linearity minimizes signal distortion during amplification.
  • Compact Size: Enables the design of smaller and more efficient RF power amplifiers.

The 2SC5182 typically comes in a flange-mount package for efficient heat dissipation. Typical electrical parameters include a collector-emitter voltage (VCEO) of around 30V, a collector current (IC) of up to 2A, and a power dissipation (PC) of around 20W. Its high transition frequency (fT) is typically above 1 GHz. For specific electrical characteristics and application guidelines, it is crucial to consult the manufacturer's datasheet to ensure proper operation and avoid damage to the device. Proper heat sinking is necessary to maintain safe operating temperatures.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 35V D618
Need more? Email Us
ECAD model for 80CNQ035A
Analog Devices Inc.
Complete Quad, 16-Bit, High Accuracy, Serial Input, Bipolar Voltage Output DAC
Lowest to $148.8001
ECAD model for AD5764RCSUZ
Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
Texas Instruments
Advanced LinCMOSE 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER
Need more? Email Us
ECAD model for AD7524MJ
NXP / Nexperia
14-stage binary ripple counter
Lowest to $0.7718
ECAD model for 74HC4020
NXP / Nexperia
3.3V Dual D-type flip-flop
Lowest to $1.0367
ECAD model for 74LVT74PW
Analog Devices Inc.
Precision Instrumentation Amplifier
Need more? Email Us
ECAD model for AD524ARZ-16
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $193.3334
ECAD model for ADXRS649BBGZ
Analog Devices Inc.
DSP Microcomputer
Need more? Email Us
ECAD model for ADSP-2184BST-160

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention