EN
  • EN
  • DE

2SC1623-L7

Part No 2SC1623-L7
Manufacturer NEC
Catalog Hard To Find
Description NPN Silicon Epitaxial Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT-23
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 717192-2SC1623-L7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC1623-L7 CAD Model

Description

The 2SC1623-L7 is a silicon NPN epitaxial planar transistor manufactured by NEC (now Renesas Electronics). It is designed for low-noise amplifier applications, particularly in the VHF and UHF bands. This transistor is known for its high gain and low noise figure, making it suitable for sensitive receiver circuits.

Applications

  • Low-Noise Amplifiers (LNAs)
  • VHF/UHF Receivers
  • RF Amplifiers
  • Oscillator Circuits

Features

  • Low Noise Figure: Minimizes signal degradation in amplifier circuits.
  • High Gain: Provides substantial signal amplification.
  • High Transition Frequency (fT): Enables operation in high-frequency applications.
  • Small Signal Amplifier: Designed for amplifying weak signals with minimal distortion.

Benefits

  • Improved Receiver Sensitivity: The low noise figure enhances the ability to detect weak signals.
  • Increased Signal Strength: High gain amplifies signals effectively, improving overall system performance.
  • Stable Performance: Reliable operation in various environmental conditions.
  • Versatile Usage: Suitable for a wide range of amplifier and oscillator applications.

Additional Details

The 2SC1623-L7 typically features a collector-emitter voltage (VCEO) rating of around 25V and a collector current (IC) rating of approximately 50mA. Its transition frequency (fT) is generally in the range of several hundred MHz, making it suitable for VHF and UHF applications. The transistor is commonly available in a small signal package, such as a TO-92 or SOT-23. Careful biasing and impedance matching are crucial for achieving optimal performance in low-noise amplifier circuits. Its design ensures consistent and reliable amplification in sensitive electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess