EN
  • EN
  • DE

2SB965

Part No 2SB965
Manufacturer NEC
Catalog Hard To Find
Description PNP Silicon Epitaxial/NPN Triple Diffused Transistor Audio Frequency Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1125083-2SB965
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB965 CAD Model

Description

The 2SB965 is a silicon PNP epitaxial planar transistor manufactured by NEC. It is designed for use in various amplifier and switching applications. This transistor is known for its robust performance and reliability in diverse electronic circuits.

Applications

  • Audio Amplifiers: Used in the amplification stages of audio equipment.
  • Switching Circuits: Suitable for switching applications requiring moderate current and voltage control.
  • General Purpose Amplification: Employed in various general-purpose amplification circuits.
  • Power Management: Used in power supply circuits for regulation and control.

Features

  • High Collector Current: Capable of handling a significant collector current.
  • Low Saturation Voltage: Ensures efficient switching and reduces power loss.
  • High hFE (Current Gain): Provides substantial amplification of the input signal.
  • Epitaxial Planar Construction: Offers improved performance and reliability.

Benefits

  • Enhanced Audio Quality: Delivers clear and amplified audio signals in audio applications.
  • Efficient Switching: Enables rapid and efficient switching in various electronic circuits.
  • Stable Performance: Maintains consistent performance across a range of operating conditions.
  • Reliable Operation: Provides long-term reliability and durability in demanding applications.

Additional Details

The 2SB965 has a collector-base voltage (VCBO) rating of -60V, a collector-emitter voltage (VCEO) rating of -50V, and an emitter-base voltage (VEBO) rating of -5V. It can handle a collector current (IC) of -3A and a collector power dissipation (PC) of 25W. The transistor is typically available in a TO-220 package.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Panasonic
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess