EN
  • EN
  • DE

1S2836-T2B

Part No 1S2836-T2B
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 970762-1S2836-T2B
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1S2836-T2B CAD Model

Description

The 1S2836-T2B is a schottky barrier diode manufactured by NEC (now Renesas Electronics). Schottky diodes are semiconductor diodes with a low forward voltage drop and very fast switching action. They are commonly used in applications where efficiency and high-speed switching are crucial.

Applications

  • DC-DC converters: Used as rectifiers in DC-DC converters to efficiently convert voltage levels.
  • Reverse polarity protection: Protects circuits from damage due to reverse polarity connections.
  • High-frequency rectification: Ideal for high-frequency rectification due to their fast switching speeds.
  • Clamping diodes: Used as clamping diodes to limit voltage spikes and protect sensitive components.
  • Mixers and detectors: Used in radio frequency (RF) mixers and detectors.

Features

  • Low forward voltage drop: Reduces power losses and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Low reverse leakage current: Minimizes power losses due to leakage.
  • Small size: Allows for compact circuit designs.

Benefits

  • Improved efficiency: Low forward voltage drop and fast switching speed contribute to higher energy efficiency in electronic circuits.
  • Reduced heat generation: Lower forward voltage drop results in less heat generation compared to standard diodes.
  • Faster switching speeds: Enables the use of higher frequencies in circuit designs.
  • Enhanced circuit protection: Provides reliable protection against reverse polarity and voltage spikes.
  • Compact designs: Small size allows for smaller and more compact circuit layouts.

Additional Details

The 1S2836-T2B is typically available in a small surface-mount package, making it suitable for automated assembly processes. It offers stable performance over a wide range of temperatures.

Technical Specifications (Typical):

  • Maximum Repetitive Reverse Voltage (Vrrm): 30V
  • Maximum Average Forward Rectified Current (If): 1A
  • Forward Voltage (Vf) at If = 1A: 0.5V
  • Operating Temperature: -40°C to +125°C

You May Also Be Interested in

Amd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
IBM
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4363 $50.1745
280+ $0.3580 $100.2400
435+ $0.3469 $150.9015
600+ $0.3357 $201.4200
775+ $0.3245 $251.4875
1,035+ $0.2909 $301.0815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,979 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess