EN
  • EN
  • DE

10372\256MB\16Mx8\16C\G4

Part No 10372\256MB\16Mx8\16C\G4
Manufacturer NEC
Catalog Memory - Modules
Description PC100 32Mx64-A8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951952-10372\256MB\16Mx8\16C\G4
Series *
Ultra Librarian 3D Model Ultra Librarian 10372\256MB\16Mx8\16C\G4 CAD Model

Description

The NEC 10372 is a 256MB memory module consisting of 16Mx8 memory chips, configured with 16C (banks). This module is designed for use in systems requiring a smaller memory footprint while maintaining reliable performance.

Applications:

  • Legacy Computer Systems
  • Embedded Systems
  • Industrial Control Systems
  • Networking Equipment
  • Specialized Computing Devices

Features:

  • 256MB Capacity: Provides a moderate amount of memory for basic computing tasks.
  • 16Mx8 Configuration: Organizes memory for efficient data access.
  • 16 Banks (16C): Enhances memory access parallelism for improved performance.
  • High-Speed Data Transfer: Enables quick data retrieval and storage.
  • Reliable Performance: Built with high-quality components to ensure stable operation.
  • Compatibility: Designed for compatibility with systems supporting DDR memory.

Benefits:

  • Improved System Responsiveness: Enhances overall system performance.
  • Efficient Multitasking: Allows users to run multiple applications simultaneously.
  • Increased Productivity: Enables faster data processing.
  • Stable Operation: Provides reliable performance for consistent operation.
  • Long-Term Reliability: Ensures extended system lifespan.

Relevant Details:

The specific technical specifications, such as the memory type (e.g., DDR, DDR2, DDR3), clock speed, and voltage, depend on the exact module variant. Refer to the manufacturer's datasheet for precise details. The 'G4' suffix likely indicates a specific revision or feature set. Common characteristics include a standard JEDEC pinout and compliance with industry standards for memory modules. This module is particularly suited for applications where space is limited and a smaller memory capacity is sufficient.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess