EN
  • EN
  • DE

PFAF250E307MTE

Part No PFAF250E307MTE
Manufacturer NEC-TOKIN
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1216872-PFAF250E307MTE
Categories Custom Parts
Manufacturer NEC-TOKIN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PFAF250E307MTE CAD Model

Description

The PFAF250E307MTE is a Polymer Aluminum Electrolytic Capacitor manufactured by NEC-TOKIN. These capacitors are known for their excellent frequency characteristics, low ESR (Equivalent Series Resistance), and high ripple current capability, making them suitable for demanding applications in various electronic devices.

Applications:

  • DC-DC Converters: Used for smoothing and filtering output voltage in DC-DC converters.
  • Switching Power Supplies: Employed in switching power supplies for filtering and energy storage.
  • Motherboards: Found on computer motherboards for voltage regulation and filtering.
  • Graphics Cards: Used in graphics cards for power filtering and decoupling.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for power supply filtering.

Features:

  • Low ESR: Provides excellent ripple current handling and reduces power dissipation.
  • High Ripple Current Capability: Capable of handling large ripple currents, ensuring stable operation in demanding applications.
  • Excellent Frequency Characteristics: Maintains stable performance over a wide frequency range.
  • Long Life: Offers a long operational life, enhancing the reliability of the overall system.
  • Compact Size: Allows for use in space-constrained applications.

Benefits:

  • Improved Power Supply Efficiency: Low ESR minimizes energy loss, increasing the efficiency of power supplies.
  • Enhanced Stability: High ripple current capability ensures stable operation under varying load conditions.
  • Reduced Noise: Effective filtering reduces noise and voltage ripple in power supplies.
  • Increased Reliability: Long life and stable performance contribute to the overall reliability of electronic devices.
  • Space Saving: Compact size allows for use in miniaturized devices.

Additional Details:

Polymer aluminum electrolytic capacitors like the PFAF250E307MTE offer a superior alternative to traditional electrolytic capacitors, especially in applications where high performance and reliability are critical. The low ESR characteristics minimize heat generation and power loss, contributing to more efficient and stable operation. This capacitor is designed to withstand high operating temperatures and offer a long operational lifespan, making it suitable for industrial and commercial applications. Specifications generally include capacitance value (e.g., 307µF), voltage rating (e.g., 2.5V), and operating temperature range.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
QSI
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess