EN
  • EN
  • DE

EF2-3NU-L

Part No EF2-3NU-L
Manufacturer NEC-TOKIN
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC-TOKIN
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822342-EF2-3NU-L
Ultra Librarian 3D Model Ultra Librarian EF2-3NU-L CAD Model

Description

The EF2-3NU-L is a miniature signal relay manufactured by NEC-TOKIN. It is designed for high-density mounting and low power consumption, making it suitable for a wide range of applications where space and energy efficiency are critical.

Applications:

  • Telecommunications equipment: Used in switching circuits and signal routing in telephone exchanges and communication systems.
  • Security systems: Employed in alarm systems and access control devices for reliable signal transmission.
  • Industrial control systems: Integrated into programmable logic controllers (PLCs) and other industrial automation equipment.
  • Measuring equipment: Found in various types of measuring instruments and testing devices.
  • Medical equipment: Utilized in medical devices requiring low power and high reliability.

Features:

  • Miniature size: Compact design for high-density mounting on printed circuit boards (PCBs).
  • Low power consumption: Operates with minimal power, contributing to energy efficiency.
  • High sensitivity: Requires a small amount of input power to operate.
  • High insulation resistance: Provides excellent electrical isolation between the coil and contacts.
  • High surge voltage resistance: Can withstand transient voltage spikes without damage.
  • RoHS compliant: Meets Restriction of Hazardous Substances directives for environmental compliance.

Benefits:

  • Space saving: Its small size allows for more components to be placed on a PCB.
  • Energy efficient: Reduces overall power consumption in the application.
  • Reliable performance: Ensures consistent and dependable switching operation.
  • Long life: Designed for extended operational lifespan.
  • Environmentally friendly: Complies with RoHS standards, minimizing environmental impact.

Specifications:

While specific electrical characteristics such as coil voltage, contact rating, and switching current can vary depending on the exact configuration, typical specifications include a coil voltage of 3V, contact ratings up to 1A at 30VDC, and a dielectric strength of 500VAC. It is crucial to consult the datasheet for the specific EF2-3NU-L variant for detailed specifications.

In summary, the EF2-3NU-L relay offers a combination of small size, low power consumption, and high reliability, making it a versatile component for a wide array of electronic applications.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Others
Lowest to $0.3269
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6777 $74.0331
6+ $20.2483 $121.4898
9+ $19.6154 $176.5386
13+ $18.9824 $246.7712
16+ $18.3495 $293.5920
22+ $16.4518 $361.9396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess