EN
  • EN
  • DE

WFF78C

Part No WFF78C
Manufacturer NDK
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980555-WFF78C
Categories OEM Parts(T-Z)
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WFF78C CAD Model

Description

The WFF78C is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). Crystal oscillators are used to provide stable and accurate clock signals for various electronic devices and systems. The WFF78C is likely a surface-mount device (SMD) designed for automated assembly.

Applications:

  • Microcontrollers: Provides clock signal for MCU operation.
  • Real-Time Clocks (RTCs): Used in RTC circuits to maintain accurate timekeeping.
  • Wireless Communication Devices: Employed in wireless transceivers and modules.
  • Networking Equipment: Provides stable timing for network switches and routers.
  • GPS Modules: Generates reference frequencies for GPS signal processing.

Features:

  • High Frequency Stability: Delivers a stable and accurate clock signal.
  • Small Size: Compact SMD package for space-constrained applications.
  • Low Power Consumption: Optimized for energy-efficient operation.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Precise Timing: Ensures accurate operation of electronic circuits.
  • Reduced Board Space: Small form factor allows for denser board layouts.
  • Extended Battery Life: Low power consumption for portable devices.
  • Reliable Performance: Stable operation over a wide temperature range.
  • Environmentally Friendly: Compliant with RoHS standards.

Additional Details:

Specific details about the WFF78C, such as the exact frequency, frequency tolerance, and load capacitance, are crucial for proper circuit design. The datasheet provides detailed electrical characteristics, including frequency stability over temperature and aging. Termination requirements should be followed precisely to minimize signal reflections and ensure stable oscillation. The soldering profile is critical to prevent damage to the crystal during assembly. Proper grounding is essential to reduce noise and improve signal integrity. The crystal is sensitive to mechanical stress, so care should be taken during handling and mounting. NDK provides comprehensive technical support and application notes for their crystal products.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess