EN
  • EN
  • DE

NX3225SA 28.63636MHZ STD-CSR-6

Part No NX3225SA 28.63636MHZ STD-CSR-6
Manufacturer NDK
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973369-NX3225SA 28.63636MHZ STD-CSR-6
Categories OEM Parts(M-N)
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NX3225SA 28.63636MHZ STD-CSR-6 CAD Model

Description

The NX3225SA 28.63636MHZ STD-CSR-6 is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). This component is designed to generate a highly stable and accurate clock signal at a frequency of 28.63636 MHz. It's commonly used in various electronic devices to provide a reference clock for microprocessors, microcontrollers, and other digital circuits. The oscillator is housed in a compact SMD (Surface Mount Device) package, making it suitable for high-density circuit board designs.

Applications:

  • Microcontrollers: Provides a stable clock signal for microcontrollers, ensuring proper operation and timing.
  • Microprocessors: Used as a reference clock for microprocessors in computers and embedded systems.
  • Communication Equipment: Employed in communication devices such as routers, switches, and modems to synchronize data transmission.
  • Consumer Electronics: Integrated into consumer electronic devices like TVs, DVD players, and gaming consoles for timing and synchronization.
  • Industrial Equipment: Used in industrial control systems and automation equipment for accurate timing and control.

Features:

  • High Frequency Stability: Provides a stable and accurate clock signal with minimal frequency drift.
  • Low Jitter: Features low jitter, ensuring clean and reliable clock signal generation.
  • Surface Mount Technology: Designed for surface mount assembly, simplifying manufacturing and reducing board space.
  • Compact Size: Small form factor enables integration into compact electronic devices.
  • Wide Operating Temperature Range: Offers stable performance over a wide temperature range.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable applications.

Benefits:

  • Accurate Timing: Provides an accurate and stable clock signal, ensuring proper operation of electronic devices.
  • Improved System Performance: Low jitter and high stability enhance system performance.
  • Simplified Manufacturing: Surface mount design simplifies manufacturing and reduces board space requirements.
  • Reliable Operation: Provides stable performance over a wide temperature range, ensuring reliable operation.
  • Versatile Application: Suitable for a wide range of electronic applications.

Additional Details:

The NX3225SA 28.63636MHZ STD-CSR-6 typically operates with a supply voltage of 3.3V or 5V and has a frequency tolerance of +/- XX ppm (parts per million). It is available in various package options, such as 3.2 x 2.5 mm. Detailed specifications, including frequency stability, jitter, and operating temperature range, can be found in the product datasheet provided by NDK.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7184 $61.0640
200+ $0.5902 $118.0400
305+ $0.5717 $174.3685
420+ $0.5532 $232.3440
540+ $0.5348 $288.7920
725+ $0.4793 $347.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,449 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess