The TC358767XBG is an HDMI to CSI-2 bridge IC manufactured by Toshiba Semiconductor and Storage. This device converts HDMI input signals to Camera Serial Interface 2 (CSI-2) output, enabling the connection of HDMI sources to devices with CSI-2 interfaces, commonly found in embedded systems and mobile devices.
Applications:
- Mobile Devices (Smartphones, Tablets)
- Embedded Systems
- Industrial Cameras
- Medical Imaging Equipment
- Automotive Infotainment Systems
Features:
- HDMI Input: Supports HDMI 1.4
- CSI-2 Output: Supports 1, 2, or 4 lane CSI-2
- Maximum Resolution: 1080p/60fps
- Audio Support: Supports I2S audio output
- Power Consumption: Low power consumption design
- Package: BGA
- HDCP Support: Supports HDCP 1.4
Benefits:
- Enables connection of HDMI devices to CSI-2 interfaces.
- Supports high-resolution video up to 1080p/60fps.
- Low power consumption, suitable for portable devices.
- Compact BGA package for space-constrained applications.
- Integrated audio support simplifies system design.
- HDCP support allows for the decoding of protected content.
Technical Specifications:
The TC358767XBG bridge IC incorporates advanced signal processing techniques to ensure high-quality video and audio conversion. The device supports various CSI-2 data formats and configurations, allowing for flexible integration into different systems. The low power consumption design minimizes battery drain in mobile devices. This HDMI to CSI-2 bridge is well-suited for applications requiring seamless connectivity between HDMI sources and CSI-2 interfaces.
This device is commonly used in applications where a standard HDMI video source, such as a camera or display, needs to be connected to a processing unit that uses a CSI-2 interface. It allows for efficient and reliable video data transfer.