EN
  • EN
  • DE

NX3225GA_16.000MHZ_STD-CRG-2

Part No NX3225GA_16.000MHZ_STD-CRG-2
Manufacturer NDK
Catalog Crystals
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991536-NX3225GA_16.000MHZ_STD-CRG-2
Categories Crystals
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NX3225GA_16.000MHZ_STD-CRG-2 CAD Model

Description

The NX3225GA_16.000MHZ_STD-CRG-2 is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo Co., Ltd.). It's a surface-mount device (SMD) commonly used for generating a precise and stable 16 MHz clock signal in various electronic circuits. These oscillators are known for their compact size, accuracy, and reliability, making them suitable for a wide range of applications.

Applications

  • Microcontrollers: Providing a stable clock source for microcontroller operation.
  • Real-Time Clocks (RTCs): Used as the frequency source for accurate timekeeping.
  • Communication Systems: Employed in transceivers and other communication circuits to generate precise carrier frequencies.
  • Consumer Electronics: Found in devices like digital cameras, audio players, and other portable devices.
  • Industrial Control Systems: Providing timing signals for control and automation equipment.

Features

  • Frequency: 16.000 MHz
  • Package: SMD (Surface Mount Device)
  • Size: 3.2 x 2.5 mm (Typical for NX3225GA series)
  • Frequency Stability: Typically ±50 ppm (parts per million) or better
  • Operating Temperature Range: Varies depending on the specific model, typically -40°C to +85°C
  • Load Capacitance: Specified in the datasheet (e.g., 12 pF)
  • Drive Level: Specified in the datasheet (e.g., 10 μW)

Benefits

  • High Accuracy: Provides a stable and accurate clock signal, essential for reliable system operation.
  • Compact Size: SMD package allows for integration into space-constrained designs.
  • Reliable Performance: NDK is a reputable manufacturer known for producing high-quality crystal oscillators.
  • Wide Temperature Range: Suitable for use in various environmental conditions.
  • Easy Integration: Standard SMD package simplifies the assembly process.

Additional Details

The NX3225GA series is a popular choice for applications requiring a small, accurate, and reliable crystal oscillator. The specific electrical characteristics (e.g., frequency stability, load capacitance, drive level) are detailed in the NDK datasheet for the NX3225GA series. Refer to the datasheet for precise specifications related to the STD-CRG-2 variant. This component is crucial for maintaining timing accuracy in a wide array of electronic devices.

You May Also Be Interested in

Micro Crystal AG
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.6338
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF T/H
Need more? Email Us
ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB
Lowest to $4.9106
Abracon LLC
CRYSTAL 4.0000MHZ 18PF TH
Need more? Email Us
ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 26.0000MHZ 11PF SMD
Lowest to $1.8384
Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ0: MINI SMD X
Need more? Email Us
Diodes Incorporated
CRYSTAL 20.0000MHZ 16PF SMD
Lowest to $1.3789

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess