The NX1612SB-38.4MHZ-EXS00A-CS10526 is a miniature crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). This surface-mount device (SMD) provides a stable and accurate clock signal at a frequency of 38.4 MHz. It is designed for use in a variety of electronic applications where precise timing is critical. The oscillator's small size and low power consumption make it suitable for portable and battery-powered devices.
Applications
- Mobile communication devices (e.g., smartphones, tablets)
- Wireless communication modules (e.g., Bluetooth, Wi-Fi)
- GPS receivers
- Microcontrollers
- Real-time clocks (RTC)
Features
- 38.4 MHz output frequency
- Miniature SMD package (1.6 x 1.2 mm)
- Low power consumption
- High frequency stability
- RoHS compliant
Benefits
- Precise and reliable clock signal for accurate timing
- Reduced board space requirements due to small size
- Extended battery life in portable devices
- Stable performance over a wide temperature range
- Compliance with environmental regulations
Additional Details
The NX1612SB-38.4MHZ-EXS00A-CS10526 features a frequency tolerance of ±10 ppm and a frequency stability of ±15 ppm over the operating temperature range. The operating temperature range is typically from -40°C to +85°C. The device requires a supply voltage of 1.8V or 3.3V, depending on the specific configuration. The oscillator utilizes a CMOS output, providing compatibility with various digital circuits. The device's small size is achieved through advanced manufacturing techniques, ensuring high precision and reliability. The crystal element is hermetically sealed to protect it from environmental factors. It provides excellent phase noise performance, contributing to the overall signal integrity of the system.