EN
  • EN
  • DE

NX1255GB-10.000000MHZ

Part No NX1255GB-10.000000MHZ
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 10.0000MHZ 12PF SMD / 10 MHz ±50ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr NDK America, Inc.
Series NX1255GB
Package Tape & Reel
Product Status Obsolete
Type MHz Crystal
Frequency 10 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±50ppm
Load Capacitance 12pF
ESR (Equivalent Series Resistance) 80 Ohms
Operating Mode Fundamental
Temperature Range - Operating -10°C ~ 70°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.465" L x 0.217" W (11.80mm x 5.50mm)
Height - Seated (Max) 0.104" (2.65mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0050
Other Names 644-1008-1,644-1008-2,NX1255GB-10.000000MHZ-STD-CSA-1,644-1008-6,NX1255GB10000000MHZ
Standard Package 1,000
Win Source Part Number 992778-NX1255GB-10.000000MHZ
Ultra Librarian 3D Model Ultra Librarian NX1255GB-10.000000MHZ CAD Model

Description

The NX1255GB-10.000000MHZ is a MHz Crystal that is an excellent choice for use in various electronic devices.

  • Manufacturer: NDK America, Inc.
  • Frequency: 10 MHz
  • ESR: 80 Ohms
  • Frequency Stability: ±50ppm
  • Frequency Tolerance: ±50ppm
  • Load Capacitance: 12pF
  • Mode: Fundamental
  • Package/Case: 4-SMD, No Lead
  • Operating Temperature: -10°C to 70°C
  • Dimensions: 0.465" L x 0.217" W (11.80mm x 5.50mm)
  • Alternative parts: 644-1008-1, 644-1008-2, NX1255GB-10.000000MHZ-STD-CSA-1, 644-1008-6, and NX1255GB10000000MHZ

You May Also Be Interested in

ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB / 10.7 MHz Center 3 kOhms Monolithic Crystal Filter Through Hole 2.5dB 15 kHz
Need more? Email Us
Citizen Finedevice Co Ltd
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
TXC CORPORATION
CRYSTAL 25.0000MHZ 12PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 26.0000MHZ 11PF SMD
Lowest to $1.8384
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 18.4320MHZ 18PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 20.0000MHZ 16PF SMD
Lowest to $1.3789
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 8PF SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess