EN
  • EN
  • DE

NP3225SA-156.250000M-NSC5080B

Part No NP3225SA-156.250000M-NSC5080B
Manufacturer NDK
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974877-NP3225SA-156.250000M-NSC5080B
Categories OEM Parts(M-N)
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NP3225SA-156.250000M-NSC5080B CAD Model

Description

The NP3225SA-156.250000M-NSC5080B is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo Co., Ltd.). It is a surface-mount, temperature compensated crystal oscillator (TCXO) designed to provide a highly stable and accurate clock signal for various electronic applications.

Applications

  • GPS receivers: Used as a reference clock for GPS receivers to ensure accurate positioning and timing.
  • Mobile communication devices: Provides a stable clock source for mobile phones, tablets, and other wireless communication devices.
  • Networking equipment: Employed in routers, switches, and other networking devices to synchronize data transmission.
  • Industrial control systems: Integrated into industrial control systems for precise timing and synchronization of processes.
  • Test and measurement equipment: Used as a stable reference clock in oscilloscopes, signal generators, and other test equipment.

Features

  • Frequency: 156.250000 MHz
  • TCXO: Temperature compensated crystal oscillator provides excellent frequency stability over a wide temperature range.
  • Surface mount: Small surface-mount package for easy integration into PCB layouts.
  • Low jitter: Minimizes jitter for improved signal integrity.
  • Low power consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • Wide operating temperature range: Operates over a wide temperature range, ensuring reliable performance in harsh environments.

Benefits

  • High frequency stability: Provides a highly stable clock signal, ensuring accurate timing and synchronization.
  • Improved signal integrity: Minimizes jitter for improved signal integrity and reduced data errors.
  • Reduced power consumption: Low power consumption extends battery life in portable devices.
  • Simplified design: The small surface-mount package simplifies PCB layout and assembly.
  • Reliable performance: Operates reliably over a wide temperature range, ensuring consistent performance in various environments.
  • Accurate Timing: Essential for applications requiring precise timekeeping and data synchronization.

Additional Details

The NP3225SA-156.250000M-NSC5080B TCXO utilizes a quartz crystal resonator and a temperature compensation circuit to achieve high frequency stability. The temperature compensation circuit adjusts the oscillator's frequency to counteract the effects of temperature variations on the crystal resonator. The oscillator typically operates from a 3.3V power supply and provides a CMOS-compatible output signal. Key specifications include frequency stability over temperature, frequency aging, and output jitter. The oscillator's performance is typically tested and characterized over a specified temperature range to ensure compliance with its specifications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess