EN
  • EN
  • DE

642814\2GB\128Mx8\16C\83

Part No 642814\2GB\128Mx8\16C\83
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-667 256Mx64 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951024-642814\2GB\128Mx8\16C\83
Series *
Ultra Librarian 3D Model Ultra Librarian 642814\2GB\128Mx8\16C\83 CAD Model

Description

The Micron 642814/2GB/128Mx8/16C/83 is a 2GB DDR3 SDRAM memory module designed for various computing applications. This module offers a balance of capacity and performance for systems requiring reliable memory.

Applications:

  • Desktop PCs
  • Laptop computers
  • Embedded systems
  • Industrial PCs
  • Networking equipment

Features:

  • 2GB capacity
  • DDR3 SDRAM technology
  • 128Mx8 organization
  • High-speed data transfer
  • Low power consumption
  • JEDEC standard compliance
  • 240-Pin DIMM form factor

Benefits:

  • Improved system responsiveness
  • Enhanced multitasking capabilities
  • Increased application loading speed
  • Reduced energy consumption
  • Stable and reliable performance
  • Easy integration into compatible systems

Additional Details:

This Micron memory module is constructed using high-quality DDR3 SDRAM chips. It provides a 2GB capacity with a 128Mx8 organization. The '16C' and '83' likely refer to specific configuration or revision codes. The high-speed data transfer capabilities of DDR3 technology enable faster access to data, resulting in improved system performance. The module also features low power consumption, which helps to reduce energy costs and extend battery life in portable devices. It adheres to JEDEC standards, ensuring compatibility with a wide range of systems. It's a 240-pin DIMM module. The exact speed and voltage specifications can be found in the official datasheet. DDR3 typically runs at speeds from 800MHz to 2133MHz and a voltage of 1.5V.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess