EN
  • EN
  • DE

2560TKCT-51.84M

Part No 2560TKCT-51.84M
Manufacturer NDK
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NDK
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815041-2560TKCT-51.84M
Ultra Librarian 3D Model Ultra Librarian 2560TKCT-51.84M CAD Model

Description

The 2560TKCT-51.84M is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo Co., Ltd.). This crystal oscillator provides a stable and precise clock signal at a frequency of 51.84 MHz. Crystal oscillators are essential components in electronic circuits, providing a reliable timing reference for various applications requiring accurate clock signals. NDK is a well-known manufacturer of high-quality crystal oscillators, known for their precision and stability.

Applications

  • Telecommunications Equipment: Used in base stations, routers, and other telecommunications devices for precise timing.
  • Networking Equipment: Provides clock signals for switches, servers, and other networking components.
  • Industrial Control Systems: Employed in industrial automation equipment requiring accurate timing.
  • Test and Measurement Instruments: Used as a reference clock in test equipment for precise measurements.
  • Microprocessors and Microcontrollers: Provides a stable clock source for processors and controllers.

Features

  • Frequency: 51.84 MHz: Provides a stable clock signal at the specified frequency.
  • Surface Mount Device (SMD): Allows for easy integration into circuit boards.
  • High Frequency Stability: Ensures accurate and reliable clock signals.
  • Low Jitter: Minimizes timing errors in the clock signal.
  • Compact Size: Allows for use in space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Precise Timing: Provides a stable and accurate clock signal for various applications.
  • Reliable Performance: Designed for robust and reliable operation in demanding environments.
  • Easy Integration: SMD package allows for easy integration into circuit boards.
  • Low Power Consumption: Minimizes power requirements in the application.
  • Long-Term Stability: Maintains frequency accuracy over time.

Additional Details

The 2560TKCT-51.84M crystal oscillator is typically used with a load capacitor specified by NDK to achieve the desired frequency accuracy. Proper power supply filtering and decoupling are recommended to minimize noise and ensure stable operation. The oscillator's frequency stability is specified over a certain temperature range, and it's important to ensure that the application's operating temperature falls within this range. The device is lead-free and RoHS compliant, adhering to environmental regulations. Crystal oscillators are passive components that require an external circuit to operate. This external circuitry provides the necessary gain and feedback to sustain oscillation.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess