EN
  • EN
  • DE

UA96176TC

Part No UA96176TC
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (T - Z)
Description Differential Bus Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101915-UA96176TC
Categories OEM Parts(T-Z)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA96176TC CAD Model

Description

The UA96176TC is a differential bus transceiver manufactured by National Semiconductor (now Texas Instruments). It's designed for balanced data transmission lines and is commonly used in applications adhering to RS-422 and RS-485 communication standards. This transceiver facilitates bidirectional data communication at high speeds and is often found in industrial and networking applications where noise immunity and reliable communication over longer distances are crucial.

Applications:

  • RS-485 Networks: Enables communication in industrial control systems, building automation, and other networks using RS-485 for robust data transfer.
  • RS-422 Communication Links: Implements data links compatible with the RS-422 standard for balanced transmission.
  • Industrial Automation Systems: Used for communication between PLCs, sensors, and actuators in automated industrial environments.
  • Long-Distance Serial Communication: Supports reliable data transmission over longer distances, mitigating signal degradation.
  • Process Control Equipment: Connects various instruments and control units in process automation systems.

Features:

  • Differential Driver and Receiver: Minimizes the impact of noise and common-mode interference by using differential signaling.
  • High Data Rate: Supports data transmission rates up to 10 Mbps, allowing for rapid and efficient communication.
  • Wide Common-Mode Voltage Range: Provides a broad common-mode voltage range for compatibility with different system configurations.
  • Thermal Shutdown Protection: Protects the transceiver from damage by automatically shutting down in case of overheating.
  • Short-Circuit Current Limiting: Limits the output current during short-circuit conditions to prevent damage.

Benefits:

  • Reliable Data Transmission: Ensures accurate and dependable data communication, even in noisy environments.
  • Extended Communication Range: Allows communication over greater distances without significant signal loss.
  • High-Speed Operation: Facilitates fast data transfer, increasing system throughput.
  • Improved Noise Immunity: Reduces susceptibility to noise and interference, enhancing data integrity.
  • Robust Protection: Protects the transceiver against thermal overload and short-circuit conditions.

The UA96176TC is commonly packaged in a SOIC (Small Outline Integrated Circuit). It generally operates from a single 5V supply. The transceiver includes separate driver enable and receiver enable pins, providing flexible control of the data transmission direction. Proper termination is essential for reliable operation, typically using termination resistors matching the characteristic impedance of the cable (usually 120 ohms) at both ends of the transmission line to minimize reflections. It's crucial to adhere to the RS-485 or RS-422 standards when implementing a communication network using this transceiver.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Lowest to $0.0583

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess