EN
  • EN
  • DE

TP3067V

Part No TP3067V
Manufacturer National Semiconductor (TI)
Catalog Electronic Wholesale
Description Enhanced' Serial Interface CMOS CODEC/Filter COMBO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1271715-TP3067V
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP3067V CAD Model

Description

The TP3067V is a monolithic CMOS codec (coder/decoder) integrated circuit manufactured by National Semiconductor, which is now part of Texas Instruments (TI). This codec is designed for digital telephone sets and voice communication systems. It converts analog voice signals into digital data for transmission and vice versa, providing a complete analog-to-digital and digital-to-analog conversion solution.

Applications:

  • Digital Telephone Sets: Used in both wired and wireless digital telephones.
  • Voice Communication Systems: Integrated into intercom systems, voice messaging systems, and voice-over-IP (VoIP) applications.
  • Computer Telephony: Employed in computer sound cards and telephony interfaces.
  • Audio Recording Equipment: Used in basic audio recording and playback devices.

Features:

  • A-Law and μ-Law Companding: Supports both A-law and μ-law companding standards for digital voice transmission.
  • Programmable Gain: Offers programmable gain settings for both transmit and receive paths.
  • Transmit and Receive Filters: Includes integrated transmit and receive filters for optimal voice signal processing.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered devices.
  • Serial Interface: Uses a serial interface for easy communication with microcontrollers and digital signal processors (DSPs).
  • Single 5V Power Supply: Operates from a single 5V power supply.
  • Compact Package: Available in a compact package for space-saving designs.

Benefits:

  • High-Quality Voice Communication: Delivers clear and intelligible voice signals.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing overall system cost.
  • Simplified System Design: Simplifies the design of digital telephone sets and voice communication systems.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Improved System Reliability: Provides a reliable and robust solution for voice communication.

Additional Details:

The TP3067V typically operates with a sampling rate of 8 kHz and supports a data rate of 64 kbps. Key specifications include its signal-to-noise ratio (SNR), total harmonic distortion (THD), and power supply rejection ratio (PSRR). The device is often used in conjunction with other components, such as line interface units and microcontrollers, to create a complete telephone system. Detailed technical specifications, including timing diagrams, filter characteristics, and package dimensions, are available in the product datasheet.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess