EN
  • EN
  • DE

TP3054JC-2

Part No TP3054JC-2
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998779-TP3054JC-2
Categories OEM Parts(T-Z)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TP3054JC-2 CAD Model

Description

The TP3054JC-2 is a monolithic CMOS device from Texas Instruments (formerly National Semiconductor) designed for PCM codec-filter applications. It integrates transmit and receive filters with a PCM codec, offering a complete analog-to-digital and digital-to-analog conversion system for voiceband communication.

Applications:

  • Digital telephone sets
  • Voice over IP (VoIP) gateways
  • PBX systems
  • Central office switching equipment
  • Digital answering machines
  • Data acquisition systems that require voiceband audio processing

Features:

  • A-Law and μ-Law companding
  • Selectable transmit and receive gains
  • Internal voltage reference
  • Low power consumption
  • Adjustable clock input frequency
  • Transmit high-pass and low-pass filtering
  • Receive low-pass filtering with sinx/x correction
  • Serial PCM interface
  • On-chip sample-and-hold circuitry
  • Idle channel noise of typically 12 dBrnC

Benefits:

  • Reduced component count: The integration of codec and filters minimizes the number of external components required, simplifying circuit design and reducing board space.
  • Improved voice quality: The integrated filters ensure high-quality voice transmission and reception, minimizing noise and distortion.
  • Lower power consumption: CMOS technology ensures low power operation, making it suitable for battery-powered applications.
  • Cost-effective: The single-chip solution reduces overall system cost compared to discrete implementations.
  • Simplified system design: The serial PCM interface simplifies the connection to digital signal processors (DSPs) and microcontrollers.

Technical Specifications:

The TP3054JC-2 operates from a single 5V power supply. It supports both A-Law and μ-Law companding standards, allowing it to be used in various international telecommunication networks. The device features adjustable transmit and receive gains, providing flexibility in system design. The serial PCM interface supports various data rates and clocking schemes. Its operating temperature range is typically from -40°C to +85°C.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess