EN
  • EN
  • DE

PT86C521-VC-B

Part No PT86C521-VC-B
Manufacturer National Semiconductor (TI)
Catalog Embedded - Microprocessors
Description PICOPOWER, V1-LS PENTIUM PROCESS / Microprocessor IC *
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr National Semiconductor (TI)
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 283420-PT86C521-VC-B
Ultra Librarian 3D Model Ultra Librarian PT86C521-VC-B CAD Model

Description

The PT86C521-VC-B, manufactured by National Semiconductor (now Texas Instruments), is a microcontroller specifically designed for embedded applications. This microcontroller is part of a larger family of devices intended to provide efficient and reliable control in a variety of electronic systems. It offers a blend of processing power, memory, and peripheral interfaces, making it suitable for applications requiring real-time control and data processing.

Applications

  • Industrial Control Systems: Used for managing and automating industrial processes, including monitoring sensors and controlling actuators.
  • Embedded Systems: Integrated into various embedded applications requiring control and monitoring, such as consumer electronics and automotive systems.
  • Data Acquisition Systems: Employed to collect and process data from sensors and other input devices.
  • Robotics: Utilized in robotic control systems for managing movement and sensing.

Features

  • 8-bit Microcontroller: Based on an 8-bit architecture, providing a balance of processing power and efficiency.
  • On-Chip Memory: Includes integrated memory for program storage and data management.
  • Peripheral Interfaces: Equipped with various communication interfaces such as UART, SPI, and I2C for connecting to external devices.
  • I/O Ports: Provides multiple programmable I/O ports for interfacing with sensors, actuators, and other external components.
  • Timers and Counters: Features timers and counters for precise timing and event management.
  • Interrupt Controller: Supports interrupt handling for real-time response to external events.

Benefits

  • Efficient Control: Enables efficient and reliable control of electronic systems due to its integrated features and architecture.
  • Real-Time Processing: Facilitates real-time data processing and control through its timers, counters, and interrupt controller.
  • Versatile Connectivity: Offers versatile connectivity options with various communication interfaces for integrating with external devices.
  • Compact Design: Allows for compact system designs due to its integrated memory and peripheral interfaces.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded applications requiring a balance of processing power and features.

Additional Details

The PT86C521-VC-B typically operates within a specific voltage range (e.g., 3.0V to 5.5V) and has a defined operating temperature range. The specific memory capacity (RAM and ROM/Flash) varies depending on the exact configuration. Detailed specifications regarding clock speed, power consumption, and pinout configuration can be found in the official datasheet provided by Texas Instruments.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess