EN
  • EN
  • DE

ZM3102AE-CME1

Part No ZM3102AE-CME1
Manufacturer Sigma Designs Inc.
Catalog RF Transceiver Modules
Description RF Transceiver 3.3V T/R / RF TXRX MODULE ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Sigma Designs Inc.
Packaging Tray
RF Family/Standard General ISM
Protocol Z-Wave
Modulation FSK
Frequency 868MHz
Data Rate 40kbps
Power - Output -2dBm
Sensitivity -102dBm
Serial Interfaces SPI, UART
Antenna Type Not Included
Memory Size 32kB Flash, 2kB SRAM
Supply Voltage - Operating 2.1 V to 3.6 V
Current - Receiving 23mA
Current - Transmitting 24mA to 36mA
Mounting SMD (SMT)
Temperature Range - Operating -15°C to 85°C
Dimension Module
Win Source Part Number 044126-ZM3102AE-CME1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ZM3102
Ultra Librarian 3D Model Ultra Librarian ZM3102AE-CME1 CAD Model

Description

The Sigma Designs Inc. Its supply and demand status is limited.

  • Recommendation: This component is recommended for use in electronic devices that require high-performance wireless communication.
  • Frequency Range: It features a frequency range of 868MHz
  • Data Rate: a data rate of 40kbps
  • Memory Size: and a memory size of 32kB Flash and 2kB SRAM.
  • Sensitivity: It is also equipped with a high sensitivity of -102dBm
  • Power Output: and a low power output of -2dBm.
  • Ideal Use: This component is ideal for use in smart home devices such as door locks and security systems.

You May Also Be Interested in

STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Quectel
Linear IC
Lowest to $22.9926
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5438 $66.8066
15+ $7.8309 $117.4635
23+ $7.5860 $174.4780
32+ $7.3412 $234.9184
41+ $7.0963 $290.9483
55+ $6.3629 $349.9595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess