EN
  • EN
  • DE

SSQC 8

Part No SSQC 8
Manufacturer Bel Fuse Inc.
Catalog Fuses
Description FUSE BRD MNT 8A 125VAC 86VDC SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 8 A 125 V AC 86 V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
Manufacturer Bel Fuse Inc.
Series SSQC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Holder, Surface Mount
Package 2-SMD, Square End Block with Clip
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.10.0040
Other Part Number 0679-8000-12, SSQC 8-ND, SSQC8
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904688-SSQC 8
Ultra Librarian 3D Model Ultra Librarian SSQC 8 CAD Model

Description

The SSQC 8, manufactured by Bel Fuse Inc., is a surface mount fuse designed for circuit protection. This fuse is engineered to protect electronic circuits from overcurrent conditions by interrupting the circuit when the current exceeds a specified level. Its compact size and surface mount design make it suitable for high-density printed circuit boards.

Applications:

  • Portable Electronics: Protecting power rails in smartphones, tablets, and laptops.
  • Industrial Equipment: Providing overcurrent protection for control circuits and power supplies.
  • Consumer Electronics: Safeguarding sensitive components in televisions, audio equipment, and appliances.
  • Automotive Electronics: Protecting circuits in automotive control units and entertainment systems.
  • LED Lighting: Protecting LED drivers and lighting circuits from overcurrent events.

Features:

  • Surface Mount Design: Facilitates automated assembly and reduces board space.
  • Fast Acting: Quickly interrupts the circuit in response to overcurrent conditions.
  • Compact Size: Suitable for high-density circuit boards.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.
  • RoHS Compliant: Meets environmental regulations.
  • Agency Approvals: Typically UL, CSA, and/or VDE approved for safety compliance.

Benefits:

  • Circuit Protection: Protects sensitive electronic components from damage due to overcurrent.
  • Improved Reliability: Prevents catastrophic failures and extends the lifespan of electronic devices.
  • Reduced Downtime: Minimizes equipment downtime due to overcurrent events.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Enhanced Safety: Provides a safe and reliable means of circuit protection.

Additional Details:

The SSQC 8 fuse is available in a range of current ratings, typically from a few hundred milliamps to several amps. It has a voltage rating, typically 32V or 63V. Specific characteristics, such as the clearing time at different overcurrent levels, the interrupting rating, and the operating temperature range, are detailed in the product datasheet. The fuse is commonly constructed with a ceramic body and silver or silver alloy element to ensure reliable performance.

You May Also Be Interested in

Eaton Bussmann
FUSE GLASS 2A 250VAC 3AB 3AG / 2 A 250 V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4" x 1-1/4"
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 10A 125VAC/VDC SMD
Lowest to $0.5362
Eaton Bussmann
FUSE GLASS 600MA 250VAC 5X20MM / 600 mA 250 V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Need more? Email Us
Eaton Bussmann
FUSE AUTO 3A 32VAC 1=5 PCS / 3 A 32 V AC DC Fuse Automotive Holder Blade, ATO/ATC
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 3A 600VAC/300VDC / 3A 600 V AC 300 V DC Fuse Cartridge Holder
Lowest to $21.6667
Eaton Bussmann
FUSE GLASS 1.5A 250VAC 8AG / 1.5 A 250 V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4" x 1"
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 600MA 63VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 50MA 250VAC/VDC / 50 mA 250 V AC 250 V DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1300 $65.0400
18+ $6.6713 $120.0834
27+ $6.4634 $174.5118
37+ $6.2543 $231.4091
48+ $6.0464 $290.2272
64+ $5.4204 $346.9056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess