EN
  • EN
  • DE

LV13603MR-ADJ/NOPB

Part No LV13603MR-ADJ/NOPB
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994241-LV13603MR-ADJ/NOPB
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LV13603MR-ADJ/NOPB CAD Model

Description

The LV13603MR-ADJ/NOPB is an adjustable output voltage, low-dropout (LDO) voltage regulator from Texas Instruments (formerly National Semiconductor). It is designed to provide a stable and regulated voltage supply for various electronic circuits. The adjustable output voltage feature allows for flexibility in design and enables the regulator to be used in a wide range of applications.

Applications:

  • Post Regulation for Switching Supplies
  • High Efficiency Linear Regulation
  • Battery Chargers
  • Portable Instrumentation
  • Networking Cards
  • Embedded Control Systems

Features:

  • Adjustable output voltage: Allows for customization of the output voltage to meet specific application requirements.
  • Low dropout voltage: Provides efficient regulation even with a small difference between input and output voltage.
  • High output current: Supports a wide range of loads.
  • Overcurrent protection: Protects the regulator and the load from damage due to overcurrent conditions.
  • Thermal shutdown: Protects the regulator from damage due to overheating.
  • Enable/disable control: Allows for turning the regulator on and off for power saving.
  • Stable with ceramic output capacitors: Provides stable operation with low-ESR ceramic output capacitors.
  • NOPB: Indicates that the product is lead-free.

Benefits:

  • Flexibility in Design: Adjustable output voltage allows for use in a variety of applications.
  • High Efficiency: Low dropout voltage minimizes power dissipation, improving efficiency.
  • Robust Protection: Overcurrent protection and thermal shutdown protect the regulator and the load from damage.
  • Easy to Use: Stable with ceramic output capacitors simplifies design and reduces the need for external components.
  • Power Saving: Enable/disable control allows for turning the regulator on and off for power saving.

The LV13603MR-ADJ/NOPB is a high-performance LDO regulator that provides a stable and regulated voltage supply for various electronic circuits. The adjustable output voltage feature allows for customization of the output voltage to meet specific application requirements. The low dropout voltage ensures efficient regulation even with a small difference between input and output voltage. The high output current supports a wide range of loads. The overcurrent protection and thermal shutdown protect the regulator and the load from damage due to overcurrent and overheating conditions. The enable/disable control allows for turning the regulator on and off for power saving. The regulator is stable with ceramic output capacitors, simplifying design and reducing the need for external components. The NOPB designation indicates that the product is lead-free, making it environmentally friendly.

You May Also Be Interested in

Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samsung
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Leshan Radio
Lowest to $0.0222

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess