The LP5907TLX-3.0 is an ultra-low noise LDO (Low Dropout) linear regulator from Texas Instruments (formerly National Semiconductor). It is designed to provide a clean and stable 3.0V output voltage for noise-sensitive applications.
Applications
- Audio circuits
- RF circuits
- Clock and data recovery (CDR) circuits
- High-performance analog circuits
- Image sensors
Features
- Ultra-low output noise (typically 6.5 µVrms)
- High PSRR (Power Supply Rejection Ratio)
- Low dropout voltage
- Stable with small ceramic capacitors
- Current limit protection
Benefits
- Ensures clean power for sensitive analog and RF circuits, improving performance and reducing noise.
- Minimizes the impact of power supply variations on the output voltage.
- Allows for efficient operation even with low input-to-output voltage differentials.
- Reduces the overall size and cost of the application due to the use of small, inexpensive capacitors.
- Protects the regulator and the load from overcurrent conditions.
Additional Details
The LP5907TLX-3.0 comes in a small X2SON package, ideal for space-constrained applications. The device requires a minimum output capacitor for stability. The high PSRR ensures that noise from the input power supply is effectively filtered out. The TLX suffix indicates the specific package type. Refer to the Texas Instruments datasheet for detailed specifications, including input voltage range, output current capability, thermal resistance, and recommended operating conditions. This LDO regulator is ideal for applications where clean power is essential for optimal performance, such as high-resolution audio systems, sensitive RF receivers, and precision instrumentation.