The LP5527TLX is a programmable multi-pattern LED driver from Texas Instruments (formerly National Semiconductor). It is designed to drive up to four LEDs independently with programmable current levels, enabling a wide range of lighting effects for mobile devices and other applications.
Applications:
- Mobile phone backlighting and indicator lights
- Portable media player displays
- Gaming devices
- Wearable electronics
- RGB LED lighting control
Features:
- Drives up to four LEDs independently
- Programmable LED current control
- Built-in PWM (Pulse Width Modulation) generator for dimming
- I2C interface for programming and control
- Automatic dimming control via ambient light sensor (ALS)
- Multiple built-in lighting patterns
- Small WLCSP (Wafer Level Chip Scale Package)
Benefits:
- Creates dynamic lighting effects with individually controlled LEDs
- Optimizes power consumption by adjusting LED brightness according to ambient light
- Reduces design complexity with built-in lighting patterns and dimming control
- Saves board space with its small WLCSP package
- Provides a flexible and programmable LED driving solution
Technical Specifications:
The LP5527TLX features a built-in PWM generator that allows for precise dimming control of the LEDs. The LED current can be programmed through the I2C interface, offering flexibility in adjusting the brightness of each LED. The device also supports automatic dimming control based on the ambient light level, helping to conserve power and improve user experience. Several built-in lighting patterns are pre-programmed into the device, allowing for quick and easy implementation of common lighting effects. The I2C interface allows for full control of the device, including setting the LED current, PWM duty cycle, and enabling/disabling the built-in patterns. The LP5527TLX is available in a small WLCSP package, which is ideal for space-constrained applications. The supply voltage range is typically 2.5V to 5.5V and operates over a temperature range of -30°C to +85°C. Protection features include overvoltage, overcurrent, and overtemperature protection. The LED current is typically programmable up to 25mA per channel.
The LP5527TLX is often used in mobile phones to control the backlighting of the display and the indicator LEDs. It can also be used in portable media players to create dynamic lighting effects. The device's small size and low power consumption make it suitable for wearable electronics. The ability to independently control multiple LEDs allows for creating complex lighting patterns and animations, enhancing the user interface and visual appeal of the device.