EN
  • EN
  • DE

LMX3405SLCB

Part No LMX3405SLCB
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070427-LMX3405SLCB
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMX3405SLCB CAD Model

Description

The LMX3405SLCB is a high-performance temperature sensor from Texas Instruments (formerly National Semiconductor), designed for a wide range of temperature sensing applications. It offers excellent accuracy and linearity over its operating temperature range.

Applications:

  • Automotive temperature monitoring: Including engine control, climate control, and battery management systems.
  • Industrial process control: For precise temperature regulation in manufacturing and chemical processes.
  • HVAC systems: Used in thermostats and other temperature control devices for heating, ventilation, and air conditioning.
  • Medical equipment: Employed in patient monitoring and temperature regulation in medical devices.
  • Data loggers: As a crucial component for recording temperature data in various environments.

Features:

  • High accuracy: Provides precise temperature measurements.
  • Wide operating temperature range: Functions effectively across a broad spectrum of temperatures.
  • Linear output: Simplifies signal conditioning and calibration.
  • Low power consumption: Suitable for battery-powered applications.
  • Small package size: Facilitates integration into compact designs.

Benefits:

  • Improved system performance: Accurate temperature sensing leads to better control and efficiency.
  • Reduced system cost: Integrated features minimize the need for external components.
  • Enhanced reliability: Robust design ensures consistent performance in harsh environments.
  • Simplified design process: Linear output and small package simplify integration.
  • Extended battery life: Low power consumption makes it ideal for portable devices.

Additional Details: The LMX3405SLCB typically provides an analog voltage output that is proportional to the measured temperature. It's crucial to consult the datasheet for specific details regarding the output voltage range, accuracy specifications over the entire temperature range, and recommended operating conditions. Understanding the thermal response time is also important for dynamic temperature sensing applications. The device is available in a small surface-mount package for easy integration onto PCBs. The device is designed for robust operation in challenging environments.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lumileds
Lowest to $2.6115
Murata Electronics North America
Lowest to $0.1305
Lowpower
Lowest to $0.0643
Leshan Radio
Lowest to $0.0222
Lumileds
Lowest to $1.6320
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess