EN
  • EN
  • DE

LMX2325TMD

Part No LMX2325TMD
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070419-LMX2325TMD
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMX2325TMD CAD Model

Description

The LMX2325TMD is a low-power, high-performance frequency synthesizer from National Semiconductor (now Texas Instruments). It's designed for use in various wireless communication systems. This device integrates a high-resolution delta-sigma fractional-N frequency synthesizer and a crystal oscillator, offering excellent frequency stability and low phase noise. It's particularly well-suited for applications requiring precise frequency control and low spurious emissions.

Applications

  • Wireless local loop (WLL)
  • Wireless LAN (WLAN)
  • Cordless telephones
  • Cellular telephones
  • Satellite communication systems
  • Instrumentation

Features

  • Fractional-N synthesizer
  • Operating frequency up to 2.5 GHz
  • Low phase noise: -100 dBc/Hz @ 1 kHz offset
  • High resolution: 24-bit modulus control
  • Low supply voltage: 2.7 V to 5.5 V
  • Power-down mode for battery saving
  • Serial interface for programming

Benefits

  • Precise Frequency Control: The fractional-N architecture allows for fine-grained frequency adjustment.
  • Low Phase Noise: Ensures clean signal generation, minimizing interference in wireless communication systems.
  • Low Power Consumption: Extends battery life in portable applications.
  • Versatile: Suitable for a wide range of wireless communication standards and applications.
  • Easy to Use: Serial interface simplifies programming and control.

The LMX2325TMD frequency synthesizer is designed to generate stable and accurate frequencies for wireless transmitters and receivers. Its high resolution and low phase noise performance make it suitable for demanding applications. The device operates from a single supply voltage and includes a power-down mode to minimize power consumption when not in use. The serial interface allows for easy programming of the synthesizer parameters. Proper layout and grounding are essential for optimal performance. Decoupling capacitors should be placed close to the power supply pins to minimize noise. An external loop filter is required to optimize the synthesizer's performance. The selection of loop filter components depends on the desired loop bandwidth and phase margin. Understanding the datasheet and application notes is crucial for proper design and implementation.

You May Also Be Interested in

Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lite-On Inc.
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
KEC
Lowest to $0.0658
Lumileds
Lowest to $1.6320
Lowpower
Lowest to $0.0405
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess