EN
  • EN
  • DE

HCPL260P

Part No HCPL260P
Manufacturer Agilent(Hewlett-Packard)
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061937-HCPL260P
Categories OEM Parts(F-I)
Manufacturer Agilent(Hewlett-Packard)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCPL260P CAD Model

Description

The HCPL-260P is a high-speed optocoupler manufactured by Agilent (Hewlett-Packard). It's designed for high-speed digital interfacing applications, providing electrical isolation between input and output circuits. This optocoupler is commonly used in applications where noise immunity, signal integrity, and safety isolation are crucial.

Applications:

  • Digital logic isolation
  • Microprocessor system interfaces
  • Power supply feedback control
  • Digital control power supplies
  • Replacing pulse transformers

Features:

  • High Speed: Up to 10 MBd data rate.
  • High Common Mode Transient Immunity: Provides excellent noise immunity, preventing spurious signals.
  • Guaranteed Performance from 0°C to 70°C: Ensures consistent performance across a wide temperature range.
  • Safety Approval: UL, CSA, and IEC/EN/DIN EN 60747-5-5 approvals ensure safety isolation.
  • Open Collector Output: Allows for versatile interface with various logic families.
  • Compact Package: Available in a standard DIP (Dual In-line Package) package.

Benefits:

  • Electrical Isolation: Protects sensitive circuits from high voltages and electrical noise.
  • Improved Signal Integrity: Prevents ground loops and minimizes signal distortion.
  • Enhanced System Reliability: Reduces the risk of damage from voltage transients.
  • Safety Compliance: Meets stringent safety standards for isolation applications.
  • Versatile Interface: Open collector output allows for flexible circuit design.

Additional Details:

The HCPL-260P provides a high level of electrical isolation, typically up to several kilovolts, between the input and output circuits. It uses an LED to transmit the signal across an isolation barrier to a photodiode and transistor on the output side. This design ensures reliable signal transfer even in noisy environments. The device's high common-mode transient immunity (CMTI) is particularly important in industrial applications where electrical noise is prevalent. The open-collector output allows for easy interfacing with different logic levels by using an appropriate pull-up resistor. Its speed and isolation capabilities make the HCPL-260P a reliable solution for a wide range of applications requiring electrical isolation.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess