EN
  • EN
  • DE

RFSW6024TR13

Part No RFSW6024TR13
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description RF Switch SPDT 5MHz to 6GHz 53dB 16-Pin QFN EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962191-RFSW6024TR13
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFSW6024TR13 CAD Model

Description

The RFSW6024TR13 is a high-performance Single-Pole Four-Throw (SP4T) RF switch manufactured by Qorvo. It is designed for a wide range of wireless applications, providing excellent isolation, low insertion loss, and high linearity. This switch is suitable for use in cellular infrastructure, Wi-Fi systems, and other RF front-end modules.

Applications:

  • Cellular base stations (BTS)
  • Wi-Fi routers and access points
  • Wireless communication systems
  • Test and measurement equipment
  • Satellite communication systems

Features:

  • SP4T configuration
  • Low insertion loss
  • High isolation
  • High linearity (IIP3)
  • Wide frequency range

Benefits:

  • Improved signal integrity
  • Increased system performance
  • Reduced power consumption
  • Enhanced reliability
  • Flexible routing of RF signals

Additional Details:

The RFSW6024TR13 typically operates over a frequency range from 0.1 GHz to 6 GHz. The insertion loss is typically less than 0.5 dB, and the isolation is typically greater than 30 dB. The switch is controlled by CMOS-compatible control signals. The supply voltage is typically 3.3V or 5V. The package is a small surface mount package for ease of integration. Detailed specifications regarding frequency range, insertion loss, isolation, return loss, switching speed, and power handling capabilities can be found in the Qorvo datasheet. It's crucial to consult the datasheet for precise electrical characteristics and application guidelines. The switch is designed to withstand reflow soldering processes. The 'TR13' likely refers to tape and reel packaging for automated assembly.

You May Also Be Interested in

Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Essentra Components
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6385 $57.3475
75+ $1.3445 $100.8375
120+ $1.3024 $156.2880
160+ $1.2604 $201.6640
210+ $1.2184 $255.8640
275+ $1.0924 $300.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess