EN
  • EN
  • DE

LMC6584BIMX

Part No LMC6584BIMX
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070296-LMC6584BIMX
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMC6584BIMX CAD Model

Description

The LMC6584BIMX is a precision quad CMOS operational amplifier from Texas Instruments (formerly National Semiconductor). This amplifier offers excellent performance characteristics, making it suitable for a wide range of applications requiring low input bias current, high input impedance, and rail-to-rail input and output operation.

Applications:

  • Precision instrumentation
  • Data acquisition systems
  • Sensor amplification
  • Medical instrumentation
  • Test and measurement equipment
  • Active filters
  • Buffering and signal conditioning

Features:

  • Rail-to-rail input and output
  • Low input bias current (typically 20 fA)
  • High input impedance (typically 1014 Ω)
  • Low offset voltage (typically 0.3 mV)
  • Low noise
  • High gain bandwidth (1.5 MHz)
  • Low supply current (0.6 mA per amplifier)
  • Wide supply voltage range (2.7V to 12V)

Benefits:

  • Precision amplification: The low input bias current and offset voltage ensure accurate signal amplification with minimal error.
  • Wide dynamic range: Rail-to-rail input and output allows the full supply voltage range to be utilized, maximizing the dynamic range of the signal.
  • Low power consumption: The low supply current makes it suitable for battery-powered applications.
  • Versatile application: The combination of features makes it suitable for various applications from precision instrumentation to signal conditioning.
  • Reduced component count: The quad configuration allows for multiple amplification stages or filtering sections within a single package, saving board space.

Additional Details:

The LMC6584BIMX is available in a SOIC-14 package. It is designed to operate over a wide temperature range, typically -40°C to +85°C. The device is stable at unity gain and can drive capacitive loads. The LMC6584 offers excellent common-mode rejection and power supply rejection ratios, contributing to its high accuracy and stability in demanding applications. This CMOS op-amp provides a significant performance upgrade over traditional bipolar amplifiers in applications where low input bias current and high input impedance are critical. The rail-to-rail input and output swing ensures maximum signal range and efficient use of the supply voltage.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
Lowest to $1.6320
Lowpower
Lowest to $0.0405
Samsung
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Murata Electronics North America
Lowest to $0.1305
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess