EN
  • EN
  • DE

R2A11018FP

Part No R2A11018FP
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 287927-R2A11018FP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2A11018FP CAD Model

Description

The R2A11018FP is a Power Management IC (PMIC) from Renesas Electronics America, designed for efficient power regulation and distribution within various electronic systems. It is engineered to manage power consumption and optimize system performance by providing multiple voltage rails and control features.

Applications

  • Automotive Systems: Used in automotive electronic control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Industrial Automation: Implemented in industrial control systems, programmable logic controllers (PLCs), and motor control applications.
  • Consumer Electronics: Employed in smartphones, tablets, portable media players, digital cameras, and other consumer devices.
  • Networking Equipment: Powers network switches, routers, and other communication devices.
  • Medical Devices: Used in portable medical devices, patient monitoring systems, and diagnostic equipment.

Features

  • Multiple Output Voltage Rails: Provides multiple regulated output voltages to supply different components within a system.
  • High-Efficiency Conversion: Incorporates efficient switching regulators to minimize power loss and reduce heat generation.
  • Overvoltage Protection (OVP): Protects downstream components from damage caused by excessive voltage.
  • Undervoltage Protection (UVP): Prevents system malfunction by shutting down or regulating power when the input voltage drops below a specified threshold.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage from short circuits or excessive load conditions.
  • Thermal Shutdown Protection: Shuts down the device when the internal temperature exceeds a safe level, preventing thermal damage.
  • I2C Communication Interface: Enables digital control and monitoring of the PMIC's operation through an I2C serial interface.
  • Enable/Disable Control: Offers an enable/disable pin for external control of the PMIC’s operation.

Benefits

  • Improved System Power Efficiency: Reduces overall power consumption and extends battery life in portable devices.
  • Enhanced System Reliability: Protects sensitive components from voltage and current fluctuations, improving system stability.
  • Simplified System Design: Integrates multiple power management functions into a single IC, reducing board space and component count.
  • Flexible Configuration Options: The I2C interface allows for dynamic adjustment of voltage levels and protection settings, enabling customized power management solutions.
  • Reduced Heat Dissipation: High-efficiency operation minimizes heat generation, improving system thermal performance and reliability.

Additional Details

The R2A11018FP is typically available in a small surface-mount package suitable for compact designs. The specific voltage and current ratings for each output rail, as well as detailed timing characteristics, can be found in the Renesas datasheet. The device is designed to operate over a wide input voltage range and incorporates various protection mechanisms to ensure safe and reliable operation under different load conditions.

You May Also Be Interested in

Sierra Wireless
Need more? Email Us
Qualcomm
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Nortel Networks
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Coilcraft
Lowest to $1.3063
Eon Silicon Solution
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess