EN
  • EN
  • DE

LM7660IMX

Part No LM7660IMX
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033068-LM7660IMX
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM7660IMX CAD Model

Description

The LM7660IMX is a monolithic CMOS voltage converter manufactured by Texas Instruments (formerly National Semiconductor). This device is designed to convert a positive input voltage to a corresponding negative output voltage. It is commonly used in various applications where a negative voltage supply is needed but only a positive supply is available, such as in LCD bias, op-amp power supplies, and data acquisition systems.

Applications:

  • LCD Bias
  • Op-Amp Power Supplies
  • Data Acquisition Systems
  • Handheld Instruments
  • Battery-Powered Devices

Features:

  • Voltage Conversion: Converts positive input voltage to negative output voltage
  • Wide Input Voltage Range: Operates from 1.5V to 10V
  • High Conversion Efficiency: Up to 99% conversion efficiency
  • Low Quiescent Current: Minimizes power consumption
  • Simple External Components: Requires only two external capacitors
  • Operating Frequency: 10 kHz typical
  • Package Type: SOIC (Small Outline Integrated Circuit)

Benefits:

  • Easy Negative Voltage Generation: Simplifies the generation of negative voltage supplies in systems with only a positive supply.
  • High Efficiency: Minimizes power loss during voltage conversion, improving system efficiency.
  • Low Power Consumption: Reduces overall power consumption, making it suitable for battery-powered applications.
  • Simple Design: Requires minimal external components, simplifying circuit design.
  • Compact Size: SOIC package allows for compact integration into various systems.

Additional Details:

The LM7660IMX uses a charge pump technique to invert the input voltage, providing a stable and efficient negative voltage output. The device requires only two external capacitors for operation, simplifying the design process. The high conversion efficiency and low quiescent current ensure minimal power loss during voltage conversion.

This voltage converter is an excellent choice for applications requiring a negative voltage supply in systems with only a positive supply. Its robust features and benefits make it suitable for a wide range of industrial and consumer applications.

You May Also Be Interested in

Lumileds
Lowest to $2.6115
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Murata Electronics North America
Lowest to $0.1305
Lowpower
Lowest to $0.0772
Samsung
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lumileds
Lowest to $1.6320
KEC
Lowest to $0.0658

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess