EN
  • EN
  • DE

LM741H/883C

Part No LM741H/883C
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070205-LM741H/883C
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM741H/883C CAD Model

Description

The LM741H/883C is a general-purpose operational amplifier (op-amp) from National Semiconductor, now Texas Instruments (TI), processed to meet MIL-STD-883 requirements. This means it is designed and manufactured to withstand harsh environmental conditions and provide reliable performance in demanding applications.

Applications

  • Military and aerospace equipment: Used in applications requiring high reliability and performance under extreme conditions.
  • Instrumentation amplifiers: Amplifying signals in measurement and control systems.
  • Active filters: Implementing filter circuits for signal conditioning.
  • Voltage followers: Buffering signals to prevent loading effects.
  • Signal inverters: Inverting the polarity of input signals.

Features

  • MIL-STD-883 processing: Ensures high reliability and performance under harsh conditions.
  • Internal frequency compensation: Simplifies circuit design and reduces the need for external components.
  • Short-circuit protection: Protects the op-amp from damage due to output short circuits.
  • Wide input voltage range: Operates with a wide range of input signal levels.
  • No latch-up: Prevents unwanted oscillations and ensures stable operation.

Benefits

  • High reliability: MIL-STD-883 processing ensures consistent performance in demanding environments.
  • Simplified circuit design: Internal frequency compensation reduces component count and design complexity.
  • Protection against damage: Short-circuit protection prevents damage from output shorts.
  • Versatile application: Wide input voltage range allows for use in various circuits.
  • Stable operation: No latch-up prevents oscillations and ensures reliable performance.

Additional Details

The LM741H/883C op-amp is a reliable and versatile component designed for demanding applications. Its MIL-STD-883 processing ensures consistent performance in harsh environments. The internal frequency compensation simplifies circuit design, and the short-circuit protection prevents damage from output shorts. The device is typically available in various package types. For detailed specifications, including input offset voltage, gain-bandwidth product, and temperature ratings, refer to the official datasheet from Texas Instruments.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.1305
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lumileds
Lowest to $2.6115
Lumileds
Lowest to $1.6320
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lowpower
Lowest to $0.0772

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess