The LM4990MHX is a high-performance audio power amplifier from Texas Instruments (formerly National Semiconductor) designed for driving stereo headphones. It delivers high-fidelity audio with low distortion, making it suitable for portable audio devices and personal entertainment systems. The amplifier is designed to operate from a single power supply, simplifying circuit design and reducing component count.
Applications
- Headphone amplifiers
- Portable audio players
- Cellular phones
- Laptop computers
- Personal entertainment systems
- Audio docks
- USB speakers
Features
- Stereo headphone amplifier
- High output power: 105mW per channel into 32Ω
- Low THD+N: 0.03% (typical)
- Single-supply operation
- Integrated short-circuit protection
- Thermal shutdown protection
- Available in a small TSSOP package
Benefits
- High-Quality Audio: Delivers clear and crisp audio for an enhanced listening experience.
- Compact Design: The TSSOP package and single-supply operation minimize board space requirements.
- Protection Features: Short-circuit and thermal shutdown protection ensure robust and reliable operation.
- Ease of Use: Simplified design reduces the number of external components.
- Versatile: Suitable for a wide range of portable audio applications.
The LM4990MHX is designed for ease of use, requiring minimal external components. The amplifier includes integrated short-circuit and thermal shutdown protection to prevent damage from overload conditions. The device is available in a small TSSOP package, making it suitable for portable applications where board space is limited.
This headphone amplifier is an excellent choice for applications that require high-quality audio output in a compact and power-efficient package. Its performance and protection features make it a reliable choice for a wide range of portable audio applications.