EN
  • EN
  • DE

LM4130BIM5-4.1

Part No LM4130BIM5-4.1
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Reference
Description Precision Micropower Low Dropout Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1199782-LM4130BIM5-4.1
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4130BIM5-4.1 CAD Model

Description

The LM4130BIM5-4.1 is a precision, low-dropout (LDO) voltage reference from National Semiconductor (now Texas Instruments). It provides a stable and accurate 4.1V output voltage, making it suitable for various applications requiring a precise voltage reference.

Applications

  • Data Acquisition Systems: Reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Precision Instrumentation: Voltage reference for precision measurement equipment.
  • Battery-Powered Devices: Stable voltage reference for battery-powered applications.
  • Industrial Control: Reference voltage for industrial control systems.
  • Power Management: Voltage reference for power management circuits.

Features

  • Precision Voltage Reference: Provides a highly accurate 4.1V output.
  • Low Dropout Voltage: Maintains regulation with a small input-to-output voltage difference.
  • Low Temperature Coefficient: Stable output voltage over a wide temperature range.
  • Low Noise: Minimizes noise on the output voltage.
  • Low Quiescent Current: Reduces power consumption.
  • High Accuracy: High initial accuracy of the output voltage.
  • Small Package: Available in a small SOT-23 package.

Benefits

  • Improved Accuracy: Provides a stable and accurate voltage reference for improved system performance.
  • Extended Battery Life: Low quiescent current reduces power consumption, extending battery life.
  • Simplified Design: Easy to use and integrates into various circuits.

Additional Details

The LM4130BIM5-4.1 is available in a SOT-23 package. The -4.1 suffix indicates the specific output voltage. Refer to the Texas Instruments (TI) datasheet for detailed specifications, including accuracy, temperature coefficient, noise performance, and dropout voltage.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess