EN
  • EN
  • DE

LM4040BIM7X-4.1

Part No LM4040BIM7X-4.1
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1070077-LM4040BIM7X-4.1
Categories PMIC - Voltage Reference
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4040BIM7X-4.1 CAD Model

Description

The LM4040BIM7X-4.1 is a precision micropower shunt voltage reference from Texas Instruments (formerly National Semiconductor). This integrated circuit provides a stable and accurate voltage reference, crucial for various analog and mixed-signal applications. Its low power consumption and tight tolerance make it ideal for battery-powered devices and high-accuracy instrumentation.

Applications

  • Precision voltage regulators
  • Data acquisition systems
  • Battery-powered instruments
  • Industrial control systems
  • Critical current sources
  • Medical equipment
  • Voltage monitoring

Features

  • Fixed 4.096V output voltage
  • High initial accuracy: ±0.5% (B grade)
  • Low temperature coefficient: 20 ppm/°C (typical)
  • Wide operating current range: 60 μA to 15 mA
  • Low dynamic impedance: 0.7 Ω (typical)
  • Micropower operation
  • Small SOT-23 package

Benefits

  • High Accuracy: Ensures precise and reliable voltage reference, improving the overall accuracy of the application.
  • Low Power Consumption: Extends battery life in portable devices.
  • Stable Output Voltage: Maintains a consistent output voltage over a wide temperature range, enhancing system stability.
  • Small Footprint: The SOT-23 package allows for compact designs.
  • Wide Operating Current Range: Provides flexibility in various applications with different current requirements.

The LM4040BIM7X-4.1 requires an external resistor to limit the current flowing through it. The value of this resistor should be chosen to ensure that the current remains within the specified operating range (60 μA to 15 mA) under all conditions. It is important to consider the input voltage and the desired output voltage when selecting the resistor value. The device is available in a small SOT-23 package, making it suitable for space-constrained applications.

This voltage reference is particularly useful in applications where a precise and stable voltage is required but power consumption is a concern. Its performance characteristics make it a reliable choice for demanding applications.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess