EN
  • EN
  • DE

LM378N

Part No LM378N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002004-LM378N
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM378N CAD Model

Description

The LM378N is a 5-Amp Step-Down Switching Regulator manufactured by National Semiconductor, now Texas Instruments (TI). This monolithic integrated circuit provides all the active functions for a step-down (buck) switching regulator, capable of driving a 5A load with excellent line and load regulation. It is a popular choice for applications requiring efficient power conversion from a higher voltage to a lower voltage.

Applications:

  • Power Supplies: Used in creating efficient and regulated DC-DC power supplies for various electronic devices.
  • Battery Chargers: Implemented in battery charging circuits for lead-acid, NiCd, and Li-ion batteries.
  • Computer Peripherals: Employed in power regulation for hard drives, printers, and other computer peripherals.
  • Industrial Equipment: Found in industrial control systems and automation equipment where stable and efficient power is crucial.
  • Automotive Electronics: Used in automotive power systems to provide regulated voltage for various electronic modules.

Features:

  • 5A Output Current: Capable of delivering up to 5 Amps of output current.
  • Wide Input Voltage Range: Operates from a wide input voltage range, typically from 4.75V to 40V.
  • High Efficiency: Achieves high efficiency, minimizing power dissipation and heat generation.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent damage from overheating.
  • Current Limiting: Features current limiting to protect the regulator and the load from overcurrent conditions.

Benefits:

  • Efficient Power Conversion: Provides efficient step-down voltage regulation, minimizing power loss and extending battery life in portable applications.
  • Reliable Performance: Offers stable and reliable performance over a wide range of input voltages and load currents.
  • Simplified Design: Reduces the number of external components required, simplifying the design process.
  • Robust Protection: Incorporates thermal shutdown and current limiting protection to enhance reliability.
  • Cost-Effective Solution: Provides a cost-effective solution for step-down voltage regulation in various applications.

The LM378N typically comes in a TO-220 package. It requires external components such as inductors, capacitors, and resistors to complete the switching regulator circuit. The switching frequency is typically fixed but may be adjustable with external components in some designs. Consult the official datasheet from Texas Instruments for detailed specifications, including input voltage range, output voltage range, switching frequency, efficiency curves, and thermal characteristics. The datasheet also provides application examples and design guidelines for optimal performance.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.1305
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
KIWI
Lowest to $0.0839
Leshan Radio
Lowest to $0.0222
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess