EN
  • EN
  • DE

MGF4851A-01

Part No MGF4851A-01
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980466-MGF4851A-01
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MGF4851A-01 CAD Model

Description

The Mitsubishi MGF4851A-01 is a GaAs (Gallium Arsenide) FET (Field Effect Transistor) designed for low-noise amplifier applications in the C-band and Ku-band frequencies. It is engineered to provide high gain, low noise figure, and excellent linearity, making it suitable for use in satellite communication systems, radar systems, and other high-frequency applications. The MGF4851A-01 is known for its reliable performance and consistent characteristics.

Applications

  • Low-Noise Amplifiers (LNAs): Used in the front-end of receivers to amplify weak signals with minimal added noise.
  • Satellite Communication Systems: Implemented in satellite receivers and transmitters for high-frequency signal amplification.
  • Radar Systems: Employed in radar equipment for amplifying received radar signals.
  • Microwave Communication Systems: Integrated into microwave communication links for signal boosting.
  • Test and Measurement Equipment: Utilized in signal generators and spectrum analyzers for signal amplification.

Features

  • GaAs FET: Fabricated using GaAs technology for high-frequency performance.
  • Low Noise Figure: Minimizes added noise, improving receiver sensitivity.
  • High Gain: Provides substantial signal amplification.
  • Excellent Linearity: Ensures minimal signal distortion.
  • High Operating Frequency: Suitable for use in C-band and Ku-band frequencies.

Benefits

  • Improved Receiver Sensitivity: Enhances the ability of receivers to detect weak signals.
  • Increased System Performance: Improves the overall performance of communication and radar systems.
  • Enhanced Signal Quality: Preserves the quality of high-frequency signals, ensuring accurate data transmission.
  • Increased System Reliability: Prevents component failures and ensures stable operation of electronic devices.
  • Simplified Design: Allows for easier integration into existing designs, reducing development time and costs.

Additional Details

The MGF4851A-01 is typically packaged in a hermetically sealed ceramic package to ensure long-term reliability. Its specifications include noise figure, gain, operating frequency range, output power, drain voltage, gate voltage, and operating temperature range. The device is designed to operate within a specified temperature range, typically from -55°C to +125°C. It requires careful biasing and impedance matching to achieve optimal performance. The transistor is often used in conjunction with other microwave components to create complete amplifier circuits.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess