The LM34904ATMX is a 4.5V to 40V, 1A synchronous step-down voltage regulator from Texas Instruments (TI), formerly National Semiconductor. It is designed to provide a highly efficient and compact power conversion solution for a variety of applications. The regulator integrates all necessary functions for a step-down (buck) switching regulator into a small package, minimizing external components and simplifying design. It features a wide input voltage range and is capable of delivering up to 1A of output current.
Applications
- Automotive power supplies
- Industrial power systems
- Point-of-load regulators
- Battery-powered systems
- Distributed power architectures
Features
- Wide Input Voltage Range: Operates from 4.5V to 40V input.
- 1A Output Current: Delivers up to 1A of continuous output current.
- Synchronous Rectification: Improves efficiency by using a MOSFET instead of a diode for rectification.
- Internal Compensation: Simplifies design and reduces external component count.
- Over-Current Protection: Protects the regulator and load from over-current conditions.
Benefits
- High Efficiency: Synchronous rectification minimizes power loss and improves energy efficiency.
- Compact Solution: Small package size and integrated features reduce board space requirements.
- Simplified Design: Internal compensation and minimal external components simplify design process.
- Robust Protection: Over-current protection ensures reliable operation.
- Versatile Application: Suitable for a wide range of power supply applications.
Additional Details
The LM34904ATMX operates at a fixed switching frequency, typically in the range of 500kHz to 2MHz, offering a good balance between efficiency and component size. It features a thermal shutdown function to prevent overheating and damage. The device is available in a thermally enhanced package to improve heat dissipation. It is also RoHS compliant. The integrated design and protection features make this regulator a reliable and easy-to-use solution for many power supply requirements.