EN
  • EN
  • DE

LM285AM1.2

Part No LM285AM1.2
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069907-LM285AM1.2
Categories PMIC - Voltage Reference
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM285AM1.2 CAD Model

Description

The LM285AM1.2 is a precision micropower voltage reference from Texas Instruments (formerly National Semiconductor). It's designed to provide a stable and accurate 1.235V reference voltage with very low power consumption. This makes it ideal for battery-powered and low-power applications where accuracy and efficiency are crucial.

Applications:

  • Battery-Powered Systems
  • Precision Data Acquisition Systems
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Instrumentation
  • Portable Instruments

Features:

  • 1.235V Reference Voltage
  • Low Power Consumption
  • Wide Operating Current Range
  • Low Dynamic Output Impedance
  • Low Temperature Coefficient
  • Tight Initial Tolerance

Benefits:

  • Accurate Voltage Reference: Provides a stable and accurate voltage reference for precision applications, ensuring accurate measurements and reliable performance.
  • Low Power Consumption: Minimizes power drain in battery-powered and low-power systems, extending battery life and reducing heat dissipation.
  • Wide Operating Current Range: Operates over a wide range of currents, providing flexibility in circuit design and allowing it to be used in various applications.
  • Improved Stability: The low temperature coefficient ensures that the reference voltage remains stable over a wide temperature range, minimizing errors due to temperature variations.
  • Reduced Error: The tight initial tolerance minimizes the initial error in the reference voltage, improving overall accuracy.

Additional Details:

The LM285AM1.2 is a two-terminal shunt regulator, meaning it operates by sinking current to maintain a constant voltage across its terminals. It can operate over a wide range of input voltages. It is designed to be stable with capacitive loads, making it easy to use in various circuit configurations. This part is often used in applications where a precise and stable voltage reference is needed for accurate measurements or reliable system performance. The low power consumption makes it particularly well-suited for portable and battery-powered devices where energy efficiency is paramount.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess