EN
  • EN
  • DE

ADR280AKSZ-R2

Part No ADR280AKSZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.2V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 100μA
Tolerance ±0.4%
Temperature Coefficient 40ppm/°C
Noise - 10Hz to 10kHz 12.5μVrms
Voltage - Input 2.4 V to 5.5 V
Operating Supply Current 16μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 124400-ADR280AKSZ-R2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR280AKSZ-R2 CAD Model

Description

The ADR280AKSZ-R2 is a precision voltage reference component manufactured by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is part of the ADR28x series, which is known for its low power consumption and high accuracy, making it ideal for battery-powered applications and precision data conversion systems.

Key Features

  • Output Voltage: The ADR280AKSZ-R2 provides a stable and precise output voltage of 2.048V, which is essential for accurate analog-to-digital conversion.
  • Low Temperature Coefficient: With a low temperature coefficient, this device ensures consistent performance over a wide temperature range, making it suitable for various industrial and commercial environments.
  • High Output Current: This voltage reference can supply a high output current, accommodating a range of load conditions without compromising stability.
  • Low Dropout Voltage: The ADR280AKSZ-R2 features a low dropout voltage, enhancing its efficiency and making it compatible with a variety of power supply configurations.
  • Package: The device comes in a compact, surface-mount package, which allows for easy integration into space-constrained applications.

Applications

The ADR280AKSZ-R2 is versatile and can be used in multiple applications, including:

  • Precision data acquisition systems
  • Battery-powered and portable devices
  • Industrial process control systems
  • Automotive electronics
  • Medical and healthcare equipment

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The ADR280AKSZ-R2 is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications under varying conditions. Customers can trust this voltage reference to deliver consistent, precise performance, contributing to the overall accuracy and reliability of their electronic systems.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9520 $53.5680
21+ $4.8837 $102.5577
32+ $4.7311 $151.3952
44+ $4.5785 $201.4540
57+ $4.4259 $252.2763
76+ $3.9680 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,125 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess