EN
  • EN
  • DE

ZR2431N801TA

Part No ZR2431N801TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 8SOP / V-Ref Adjustable 1.24V to 15V 25mA 8-Pin SOIC T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.24V
Output Voltage MAX 15V
Output Current 25mA
Tolerance ±1%
Temperature Coefficient 52ppm/°C
Current - Cathode 100μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOP
Win Source Part Number 800395-ZR2431N801TA
Popularity Medium
Supply and Demand Status Limited
Family Name ZR2431
Introduction Date June 03, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZR2431N801TA CAD Model

Description

Introducing the ZR2431N801TA Voltage Reference from Diodes Incorporated

Diodes Incorporated presents the ZR2431N801TA, a precision voltage reference that offers a stable and accurate voltage for a wide range of applications. This high-performance component is designed to ensure consistent and reliable operation in various electronic circuits, including industrial, automotive, and consumer electronics.

Key Features of the ZR2431N801TA

  • Precision Voltage: The ZR2431N801TA provides a fixed output voltage of 3.3V, making it an ideal choice for systems that require a stable reference voltage.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy across a broad temperature range, ensuring optimal performance in varying environmental conditions.
  • High Stability: Designed for high stability, the ZR2431N801TA minimizes voltage fluctuations, which is critical for sensitive electronic applications.
  • Wide Operating Current Range: This device operates over a wide current range, providing flexibility in design and application.
  • Compact Package: The ZR2431N801TA comes in a small SOT-23 package, making it suitable for space-constrained applications without compromising on performance.

Applications

The ZR2431N801TA is versatile and can be integrated into various circuits. Its primary applications include:

  • Power Supplies
  • Data Converters (ADCs/DACs)
  • Battery Management Systems
  • Precision Instrumentation
  • Automotive Electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ZR2431N801TA voltage reference is produced with stringent quality control processes, ensuring that it meets the industry standards for reliability and performance. This component is also RoHS compliant, adhering to environmental regulations.

Technical Specifications

Here are some of the technical specifications for the ZR2431N801TA:

  • Output Voltage: 3.3V
  • Package Type: SOT-23
  • Operating Temperature Range: -40°C to +85°C
  • Temperature Coefficient: Low
  • RoHS Compliant: Yes

For engineers and designers looking for a reliable voltage reference, the ZR2431N801TA from Diodes Incorporated offers the precision and stability required for high-performance applications. Its compact form factor and robust design make it an excellent choice for a wide range of electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess