EN
  • EN
  • DE

LM2702MT-ADJ

Part No LM2702MT-ADJ
Manufacturer National Semiconductor (TI)
Catalog PMIC - Power Management - Specialized
Description TFT Panel Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1197888-LM2702MT-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2702MT-ADJ CAD Model

Description

The LM2702MT-ADJ is a step-up DC-DC converter designed to provide a regulated output voltage from a low input voltage. Manufactured by Texas Instruments (formerly National Semiconductor), this device is commonly used in battery-powered applications to boost the voltage to a level suitable for powering other components.

Applications:

  • LCD Bias Supplies: Used in LCD bias supplies for generating the necessary voltages for LCD panels.
  • White LED Drivers: Implemented in white LED drivers for powering LEDs in portable devices.
  • Battery-Powered Devices: Found in battery-powered devices to provide a stable output voltage.
  • Portable Electronics: Utilized in portable electronics such as mobile phones and PDAs.
  • Handheld Instruments: Employed in handheld instruments requiring a stable voltage supply.

Features:

  • Step-Up Conversion: Provides step-up DC-DC conversion.
  • Adjustable Output Voltage: Features an adjustable output voltage, allowing for customization to specific application requirements.
  • High Efficiency: Designed for high efficiency to maximize battery life.
  • Low Quiescent Current: Minimizes power consumption when not actively switching.
  • Internal Switch: Includes an internal switch for simplified design.
  • Shutdown Mode: Features a shutdown mode to reduce power consumption when not in use.

Benefits:

  • Stable Output Voltage: Provides a stable and regulated output voltage.
  • Extended Battery Life: High efficiency operation extends battery life in portable applications.
  • Simplified Design: Integrated features simplify the design process.

Additional Details:

The LM2702MT-ADJ typically operates with a low input voltage, such as from a single battery cell. The output voltage can be adjusted using external resistors. Detailed specifications, application circuits, and performance data can be found in the official datasheet from Texas Instruments.

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess