EN
  • EN
  • DE

LM1558 MD8

Part No LM1558 MD8
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069822-LM1558 MD8
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1558 MD8 CAD Model

Description

The LM1558 MD8 is a dual operational amplifier. Manufactured by National Semiconductor (now Texas Instruments), it contains two independent, high-gain operational amplifiers on a single chip. The 'MD8' likely refers to the package type, which is most likely a dual in-line package. It is known for its versatility and is widely used in numerous analog circuit designs.

Applications

  • Audio amplifiers
  • Active filters
  • Voltage comparators
  • Instrumentation amplifiers
  • Signal conditioning circuits
  • Oscillators

Features

  • Dual operational amplifiers
  • High gain
  • Internal frequency compensation
  • Short-circuit protection
  • Wide supply voltage range

Benefits

  • Saves space and reduces component count
  • Versatile building block for analog circuits
  • Simplified circuit design
  • Protection against output short circuits
  • Operates from a wide range of power supplies

Additional Details

The LM1558 MD8 features two independent operational amplifiers with high voltage gain, making it suitable for amplifying weak signals. It incorporates internal frequency compensation, simplifying circuit design by eliminating the need for external compensation components. The short-circuit protection feature prevents damage to the amplifier in the event of an output short circuit. Its wide supply voltage range allows it to operate from various power supplies, increasing its flexibility in different applications.

This dual op-amp is a fundamental building block in many analog circuits. Its ability to perform multiple functions in a single package makes it a popular choice in a wide range of electronics, from audio equipment to instrumentation and control systems. Its inherent design facilitates clear and amplified signal processing in many applications.

You May Also Be Interested in

Lowpower
Lowest to $0.0405
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Chilisin
Lowest to $0.0517
Leshan Radio
Lowest to $0.0382
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Leshan Radio
Lowest to $0.0222
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lowpower
Lowest to $0.0643

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess