EN
  • EN
  • DE

RVG3A08-103VM

Part No RVG3A08-103VM
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 303266-RVG3A08-103VM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RVG3A08-103VM CAD Model

Description

The RVG3A08-103VM is a compact RF filter produced by Murata Electronics North America. This filter is meticulously designed for applications that demand selective signal filtering, a critical aspect of modern wireless communication systems and various RF applications where signal purity and interference rejection are paramount.

Applications

  • Mobile Phones (Smartphones and Feature Phones)
  • Wireless LAN (Wi-Fi) Devices
  • Bluetooth Modules and Devices
  • GPS Receivers and Navigation Systems
  • RF Transceivers

Features

  • Compact Size: Allows integration in space-constrained applications.
  • High Attenuation: Effectively suppresses unwanted signals and noise.
  • Low Insertion Loss: Minimizes signal loss in the desired frequency band.
  • Surface Mount Technology (SMT): Enables automated assembly on PCBs.
  • Stable Performance: Provides consistent performance over a range of temperatures.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Signal Quality: Reduces interference for clearer communications.
  • Enhanced System Performance: Improves signal transmission efficiency.
  • Miniaturization: Supports smaller and more compact product designs.
  • Cost-Effective Manufacturing: Facilitates automated assembly processes.
  • Reliable Operation: Ensures dependable performance in various conditions.
  • Environmentally Responsible: Complies with environmental regulations.

Additional Details

The RVG3A08-103VM is typically employed at the front-end of RF receivers and transmitters to filter out unwanted signals and enhance the signal-to-noise ratio. Consult the Murata datasheet for specific electrical characteristics, mechanical dimensions, and soldering recommendations to ensure proper integration into your design. The parameters to consider include center frequency, bandwidth, insertion loss, and attenuation. Follow best practices for handling and storage to ensure optimal component performance and reliability.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess