EN
  • EN
  • DE

LM119J/883C

Part No LM119J/883C
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Description IC Comparator Dual 18V/36V 14CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069794-LM119J/883C
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM119J/883C CAD Model

Description

The LM119J/883C is a high-speed, dual voltage comparator manufactured by National Semiconductor (now Texas Instruments). The '/883C' suffix indicates that this part is manufactured and tested to meet stringent military temperature range specifications (typically -55°C to +125°C), making it suitable for demanding applications. The LM119 features a wide operating voltage range and high output drive capability.

Applications:

  • High-Speed Comparators: Used in applications requiring fast and accurate voltage comparisons.
  • Zero-Crossing Detectors: Suitable for detecting when a signal crosses the zero voltage level.
  • Threshold Detectors: Employed in circuits to detect when a voltage exceeds a certain threshold.
  • Analog-to-Digital Converters (ADCs): Can be used in ADC circuits as a comparator.
  • Military and Aerospace Applications: Due to the /883C qualification, it is suitable for use in military and aerospace systems.

Features:

  • High Speed: Offers fast response times for accurate comparisons.
  • Dual Comparator: Contains two independent comparators in a single package.
  • Wide Operating Voltage Range: Can operate with a wide range of supply voltages.
  • High Output Drive Capability: Can drive a variety of loads.
  • Military Temperature Range: Operates reliably over a wide temperature range (-55°C to +125°C).
  • MIL-STD-883 Compliance: Meets stringent military specifications for high reliability.

Benefits:

  • Fast Response: Enables accurate comparisons in high-speed applications.
  • Versatility: Can be used in a wide range of comparator applications.
  • Reliability: Military temperature range and MIL-STD-883 compliance guarantee high reliability.
  • Space-Saving: Dual comparator in a single package saves board space.

Technical Specifications:

The LM119J/883C typically features a response time in the nanosecond range and a wide input voltage range. It can operate with single or dual power supplies. The /883C version undergoes extensive testing to ensure compliance with MIL-STD-883 specifications, including temperature cycling, burn-in, and other environmental tests. Consult the specific datasheet from Texas Instruments for detailed electrical characteristics and performance specifications.

You May Also Be Interested in

Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lowpower
Lowest to $0.0405
ON Semiconductor
Lowest to $0.1379
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess