EN
  • EN
  • DE

LM108AJ/883QS

Part No LM108AJ/883QS
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069781-LM108AJ/883QS
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM108AJ/883QS CAD Model

Description

The LM108AJ/883QS is a precision operational amplifier from National Semiconductor (now Texas Instruments). The '/883QS' designation indicates that this part is manufactured and tested to meet stringent military specifications (MIL-STD-883), making it suitable for high-reliability applications in harsh environments. The LM108A is known for its extremely low input bias and offset currents, making it ideal for applications where accuracy and stability are critical.

Applications:

  • Precision Instrumentation: Used in sensitive measurement equipment where low bias current is crucial.
  • Data Acquisition Systems: Suitable for amplifying and buffering signals in data acquisition systems.
  • Medical Devices: Employed in medical instrumentation where high accuracy and reliability are required.
  • Military and Aerospace Applications: Due to the /883QS qualification, it is suitable for use in military and aerospace systems.
  • Logarithmic Amplifiers: Can be used in logarithmic amplifier circuits.

Features:

  • Low Input Bias Current: Extremely low input bias current minimizes errors in high-impedance circuits.
  • Low Input Offset Current: Low input offset current ensures accurate amplification of small signals.
  • High Open-Loop Gain: Provides high gain for accurate signal amplification.
  • Internal Frequency Compensation: Simplifies circuit design and reduces the need for external components.
  • MIL-STD-883 Compliance: Meets stringent military specifications for high reliability.

Benefits:

  • High Accuracy: Low bias and offset currents ensure accurate signal amplification.
  • Stability: Internal frequency compensation ensures stable operation.
  • Reliability: MIL-STD-883 compliance guarantees high reliability in harsh environments.
  • Versatility: Can be used in a wide range of applications requiring precision amplification.

Technical Specifications:

The LM108AJ/883QS typically features an input bias current in the picoampere range and a low input offset current. It operates over a wide supply voltage range and provides high open-loop gain. The /883QS version undergoes extensive testing to ensure compliance with MIL-STD-883 specifications, including temperature cycling, burn-in, and other environmental tests. Consult the specific datasheet from Texas Instruments for detailed electrical characteristics and performance specifications.

You May Also Be Interested in

Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
STMicroelectronics
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
KEC
Lowest to $0.0658
Lowpower
Lowest to $0.0405
Lowpower
Lowest to $0.0772

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess